29160B561JO0
29160B561JO0
Active
Description:  TRANSMITTING MICA
History Price: $564.884
In Stock: 7000
29160B561JO0 Specification
Specification
Part No
29160B561JO0
Category
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
291
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
560 pF
Tolerance
?%
Voltage - Rated
6 kV
Dielectric Material
Mica
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Requires Holder
Package / Case
Disk, Metal Fitting - Threaded
Lead Spacing
-
Features
General Purpose
Size / Dimension
2.000" Dia (50.80mm)
Height - Seated (Max)
2.000" (50.80mm)
29160B561JO0 Related Parts
29140B103JO0
29140B103JO0
Cornell Dubilier Electronics
CAP MICA 10000PF 5% 4KV AXIAL
29110B104GO0
29110B104GO0
Cornell Dubilier Electronics
TRANSMITTING MICA
29110B104JO0
29110B104JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
29110B753JO0
29110B753JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
29110B823JO0
29110B823JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
29110B913GO0
29110B913GO0
Cornell Dubilier Electronics
TRANSMITTING MICA
29110B913JO0
29110B913JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
29115B303JO0
29115B303JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
29115B333JO0
29115B333JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
29115B363JO0
29115B363JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
29115B393JO0
29115B393JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
29115B403JO0
29115B403JO0
Cornell Dubilier Electronics
TRANSMITTING MICA
29160B561JO0 Compare Parts
  • 29160B561JO0 vs 29160B911JO0
  • 29160B561JO0 vs 29160B750JO0
  • 29160B561JO0 vs 29160B681JO0
  • 29160B561JO0 vs 29160B621JO0
  • 29160B561JO0 vs 29160B620JO0
  • 29160B561JO0 vs 29160B511JO0
  • 29160B561JO0 vs 29160B502JO0
  • 29160B561JO0 vs 29160B501JO0
  • 29160B561JO0 vs 29160B472JO0
  • 29160B561JO0 vs 29160B470JO0
  • 29160B561JO0 vs 29160B432JO0
  • 29160B561JO0 vs 29160B431JO0
  • 29160B561JO0 vs 29160B402JO0
  • 29160B561JO0 vs 29160B392JO0
  • 29160B561JO0 vs 29160B391JO0
  • 29160B561JO0 vs 29160B362JO0
  • 29160B561JO0 vs 29160B361JO0
  • 29160B561JO0 vs 29160B332JO0
  • 29160B561JO0 vs 29160B331JO0
  • 29160B561JO0 vs 29160B302JO0
  • 29160B561JO0 vs 29160B272JO0
  • 29160B561JO0 vs 29160B271JO0
  • 29160B561JO0 vs 29160B252JO0
  • 29160B561JO0 vs 29160B251JO0
  • 29160B561JO0 vs 29160B242JO0
  • 29160B561JO0 vs 29160B241JO0
  • 29160B561JO0 vs 29160B222JO0
  • 29160B561JO0 vs 29160B222GO0
  • 29160B561JO0 vs 29160B221JO0
  • 29160B561JO0 vs 29160B202JO0
  • 29160B561JO0 vs 29160B201JO9
  • 29160B561JO0 vs 29160B201JO0
  • 29160B561JO0 vs 29160B181JO0
  • 29160B561JO0 vs 29160B161JO0
  • 29160B561JO0 vs 29160B152JO0
  • 29160B561JO0 vs 29160B151JO0
  • 29160B561JO0 vs 29160B132JO0
  • 29160B561JO0 vs 29160B131JO0
  • 29160B561JO0 vs 29160B122JO0
  • 29160B561JO0 vs 29160B121JO0
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything