Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
450V
400V
Voltage Rating - DC
850V
630V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
-
Mounting Type
Through Hole
-55℃ ~ 105℃
Package / Case
Axial
Through Hole
Size / Dimension
1.457" Dia x 2.165" L (37.00mm x 55.00mm)
Radial
Height - Seated (Max)
-
1.260" L x 0.512" W (32.00mm x 13.00mm)
Termination
PC Pins
0.866" (22.00mm)
Applications
DC Link, DC Filtering; High Frequency, Switching
1.083" (27.50mm)
Ratings
-
Commutation; High Pulse, DV/DT; Snubber
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
8.4 mOhms
-