Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 206K050CS4G
206K050CS4G
Active
Film Capacitors
Description:
CAP FILM 20UF 10% 50VDC 18SMD
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
206K050CS4G Datasheet
History Price: $81.45
In Stock: 16600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
206K050CS4G vs 206K050CS4
Part No
206K050CS4G
206K050CS4
Category
Film Capacitors
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
Capstick? CS
Capstick? CS
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
20 µF
20 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
-
Voltage Rating - DC
50V
50V
Dielectric Material
Polyester, Metallized
Polymer, Metallized
Operating Temperature
2.5 mOhms
2.5 mOhms
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 125℃
Package / Case
Surface Mount
Through Hole
Size / Dimension
18-SMD, Gull Wing
18-DIP
Height - Seated (Max)
1.150" L x 0.500" W (29.20mm x 12.70mm)
1.150" L x 0.500" W (29.20mm x 12.70mm)
Termination
0.379" (9.62mm)
0.319" (8.10mm)
Lead Spacing
Gull Wing
PC Pins
Applications
0.394" (10.00mm)
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, Low ESL