104HC1102K2CM6
104HC1102K2CM6
Active
Description:  CAP FILM 0.1UF 10% 1KVAC CHAS MT
Manufacturer:  Illinois Capacitor
History Price: $119.85
In Stock: 9600
104HC1102K2CM6 vs 104PSB202K2H
Series
HC1
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
1000V (1kV)
700V
Voltage Rating - DC
-
2000V (2kV)
Dielectric Material
Polypropylene (PP)
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 100℃
Mounting Type
Chassis Mount
Through Hole
Package / Case
Nonstandard
Radial
Size / Dimension
2.677" L x 1.181" W (68.00mm x 30.00mm)
1.260" L x 0.591" W (32.00mm x 15.00mm)
Height - Seated (Max)
1.193" (30.30mm)
0.965" (24.50mm)
Termination
Threaded, Female
PC Pins
Lead Spacing
-
1.083" (27.50mm)
Applications
Conduction Cooled; High Pulse, DV/DT
High Frequency, Switching; High Pulse, DV/DT; Snubber
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
1.5 mOhms
8.4 mOhms