SMB15J26CA-A
SMB15J26CA-A
Active
Description:  TVS 1500W DIODE 26VWM Bi-Dir DO-
Manufacturer:  Yenyo Technology
History Price: $0.35
In Stock: 2800
SMB15J26CA-A Specification
Specification
Part No
SMB15J26CA-A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Yenyo Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
26V
Voltage - Breakdown (Min)
28.9V
Voltage - Clamping (Max) @ Ipp
42.1V
Current - Peak Pulse (10/1000µs)
35.63A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
-
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Automotive
Qualification
AEC-Q101
Mounting Type
Surface Mount
Package / Case
DO-214AA, SMB
Supplier Device Package
DO-214AA (SMB)
Unidirectional Channels
1
SMB15J26CA-A PDF Datasheet
SMB15J26CA-A Related Parts
SMB10J100A-TP
SMB10J100A-TP
Micro Commercial Components
Interface
SMB10J100CA-TP
SMB10J100CA-TP
Micro Commercial Components
TVS DIODE 100VWM 162VC DO214AA
SMB10J10A R5G
SMB10J10A R5G
Taiwan Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10A-E3/52
SMB10J10A-E3/52
Vishay General Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10A-E3/5B
SMB10J10A-E3/5B
Vishay General Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10AH
SMB10J10AH
Taiwan Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10AHE3/52
SMB10J10AHE3/52
Vishay General Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10AHE3/5B
SMB10J10AHE3/5B
Vishay General Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10AHE3_A/H
SMB10J10AHE3_A/H
Vishay General Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10AHE3_A/I
SMB10J10AHE3_A/I
Vishay General Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10AHE3_B/H
SMB10J10AHE3_B/H
Vishay General Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10AHE3_B/I
SMB10J10AHE3_B/I
Vishay General Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB15J26CA-A Compare Parts
  • SMB15J26CA-A vs SMBSAC8.5-TP
  • SMB15J26CA-A vs SMBSAC8.0-TP
  • SMB15J26CA-A vs SMBSAC7.0-TP
  • SMB15J26CA-A vs SMBSAC6.0-TP
  • SMB15J26CA-A vs SMBSAC50-TP
  • SMB15J26CA-A vs SMBSAC5.0-TP
  • SMB15J26CA-A vs SMBSAC45-TP
  • SMB15J26CA-A vs SMBSAC36-TP
  • SMB15J26CA-A vs SMBSAC30-TP
  • SMB15J26CA-A vs SMBSAC26-TP
  • SMB15J26CA-A vs SMBSAC22-TP
  • SMB15J26CA-A vs SMBSAC18-TP
  • SMB15J26CA-A vs SMBSAC15-TP
  • SMB15J26CA-A vs SMBSAC12-TP
  • SMB15J26CA-A vs SMBSAC10-TP
  • SMB15J26CA-A vs SMBJP6KE91CA-TP
  • SMB15J26CA-A vs SMBJP6KE91CAQ-TP
  • SMB15J26CA-A vs SMBJP6KE91CAHE3-TP
  • SMB15J26CA-A vs SMBJP6KE91A-TP
  • SMB15J26CA-A vs SMBJP6KE91AQ-TP
  • SMB15J26CA-A vs SMBJP6KE91AHE3-TP
  • SMB15J26CA-A vs SMBJP6KE9.1CA-TP
  • SMB15J26CA-A vs SMBJP6KE9.1CAQ-TP
  • SMB15J26CA-A vs SMBJP6KE9.1A-TP
  • SMB15J26CA-A vs SMBJP6KE9.1AQ-TP
  • SMB15J26CA-A vs SMBJP6KE82CA-TP
  • SMB15J26CA-A vs SMBJP6KE82CAQ-TP
  • SMB15J26CA-A vs SMBJP6KE82CAHE3-TP
  • SMB15J26CA-A vs SMBJP6KE82A-TP
  • SMB15J26CA-A vs SMBJP6KE82AQ-TP
  • SMB15J26CA-A vs SMBJP6KE82AHE3-TP
  • SMB15J26CA-A vs SMBJP6KE8.2CA-TP
  • SMB15J26CA-A vs SMBJP6KE8.2CAQ-TP
  • SMB15J26CA-A vs SMBJP6KE8.2A-TP
  • SMB15J26CA-A vs SMBJP6KE8.2AQ-TP
  • SMB15J26CA-A vs SMBJP6KE75CA-TP
  • SMB15J26CA-A vs SMBJP6KE75CAQ-TP
  • SMB15J26CA-A vs SMBJP6KE75CAHE3-TP
  • SMB15J26CA-A vs SMBJP6KE75A-TP
  • SMB15J26CA-A vs SMBJP6KE75AQ-TP
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery