SMAF26CA-A
SMAF26CA-A
Active
Description:  TVS 400W DIODE 26VWM Bi-Dir SMA-
Manufacturer:  Yenyo Technology
Datasheet:   SMAF26CA-A Datasheet
History Price: $0.295
In Stock: 900
SMAF26CA-A Specification
Specification
Part No
SMAF26CA-A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Yenyo Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
26V
Voltage - Breakdown (Min)
28.9V
Voltage - Clamping (Max) @ Ipp
42.1V
Current - Peak Pulse (10/1000µs)
9.5A
Power - Peak Pulse
400W
Power Line Protection
No
Applications
-
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
DO-221AC, SMA Flat Leads
Mounting Type
SMA-FL
Package / Case
1
Supplier Device Package
Automotive
Unidirectional Channels
AEC-Q101
SMAF26CA-A PDF Datasheet
SMAF26CA-A Related Parts
SMA4F100A
SMA4F100A
STMicroelectronics
TVS DIODE 100VWM 162VC SMAFLAT
SMA4F100AY
SMA4F100AY
STMicroelectronics
TVS DIODE 100VWM 162VC SMAFLAT
SMA4F10A
SMA4F10A
STMicroelectronics
TVS DIODE 10VWM 21.7VC SMAFLAT
SMA4F10AY
SMA4F10AY
STMicroelectronics
TVS DIODE 10VWM 17VC SMAFLAT
SMA4F11A
SMA4F11A
STMicroelectronics
TVS DIODE 11VWM 24.2VC SMAFLAT
SMA4F11AY
SMA4F11AY
STMicroelectronics
TVS DIODE 11VWM 18VC SMAFLAT
SMA4F12A
SMA4F12A
STMicroelectronics
TVS DIODE 12VWM 25.3VC SMAFLAT
SMA4F12AH
SMA4F12AH
Taiwan Semiconductor
400W, 14.1V, 5%, UNIDIRECTIONAL,
SMA4F12AY
SMA4F12AY
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMAFLAT
SMA4F130A
SMA4F130A
STMicroelectronics
TVS DIODE 130VWM 209VC SMAFLAT
SMA4F130AY
SMA4F130AY
STMicroelectronics
TVS DIODE 130VWM 209VC SMAFLAT
SMA4F13A
SMA4F13A
STMicroelectronics
TVS DIODE 13VWM 27.2VC SMAFLAT
SMAF26CA-A Compare Parts
  • SMAF26CA-A vs SMAT70A-13
  • SMAF26CA-A vs SMAJP4KE91CA-TP
  • SMAF26CA-A vs SMAJP4KE91CAQ-TP
  • SMAF26CA-A vs SMAJP4KE91CAHE3-TP
  • SMAF26CA-A vs SMAJP4KE91A-TP
  • SMAF26CA-A vs SMAJP4KE91AQ-TP
  • SMAF26CA-A vs SMAJP4KE91AHE3-TP
  • SMAF26CA-A vs SMAJP4KE9.1CA-TP
  • SMAF26CA-A vs SMAJP4KE9.1CAQ-TP
  • SMAF26CA-A vs SMAJP4KE9.1A-TP
  • SMAF26CA-A vs SMAJP4KE9.1AQ-TP
  • SMAF26CA-A vs SMAJP4KE82CA-TP
  • SMAF26CA-A vs SMAJP4KE82CAQ-TP
  • SMAF26CA-A vs SMAJP4KE82CAHE3-TP
  • SMAF26CA-A vs SMAJP4KE82A-TP
  • SMAF26CA-A vs SMAJP4KE82AQ-TP
  • SMAF26CA-A vs SMAJP4KE82AHE3-TP
  • SMAF26CA-A vs SMAJP4KE8.2CA-TP
  • SMAF26CA-A vs SMAJP4KE8.2CAQ-TP
  • SMAF26CA-A vs SMAJP4KE8.2A-TP
  • SMAF26CA-A vs SMAJP4KE8.2AQ-TP
  • SMAF26CA-A vs SMAJP4KE75CA-TP
  • SMAF26CA-A vs SMAJP4KE75CAQ-TP
  • SMAF26CA-A vs SMAJP4KE75CAHE3-TP
  • SMAF26CA-A vs SMAJP4KE75A-TP
  • SMAF26CA-A vs SMAJP4KE75AQ-TP
  • SMAF26CA-A vs SMAJP4KE75AHE3-TP
  • SMAF26CA-A vs SMAJP4KE7.5CA-TP
  • SMAF26CA-A vs SMAJP4KE7.5CAQ-TP
  • SMAF26CA-A vs SMAJP4KE7.5A-TP
  • SMAF26CA-A vs SMAJP4KE7.5AQ-TP
  • SMAF26CA-A vs SMAJP4KE68CA-TP
  • SMAF26CA-A vs SMAJP4KE68CAQ-TP
  • SMAF26CA-A vs SMAJP4KE68CAHE3-TP
  • SMAF26CA-A vs SMAJP4KE68A-TP
  • SMAF26CA-A vs SMAJP4KE68AQ-TP
  • SMAF26CA-A vs SMAJP4KE68AHE3-TP
  • SMAF26CA-A vs SMAJP4KE62CA-TP
  • SMAF26CA-A vs SMAJP4KE62CAQ-TP
  • SMAF26CA-A vs SMAJP4KE62CAHE3-TP
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.