Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Wurth Elektronik 696211000000
696211000000
Active
Fuseholders
Description:
SHOCKSAFE FUSEHOLDERS - PANEL -
Manufacturer:
Wurth Elektronik
Datasheet:
696211000000 Datasheet
History Price: $1.86
In Stock: 9800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
696211000000 Specification
Specification
Part No
696211000000
Category
Fuseholders
Manufacturer
Wurth Elektronik
Series
WR-FSH
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Panel Mount
Fuse Size
0.197" Dia x 0.787" L (5mm x 20mm)
For Use With/Related Products
10:00:00
Fuse Type
5mm x 20mm
Fuseholder Type
Cartridge
Voltage
Holder
Orientation
1
Termination Style
250V
Contact Material
-
Contact Finish
Quick Connect
Current Rating (Amps)
-
Number of Circuits
Tin Nickel
696211000000 PDF Datasheet
696211000000 Datasheet
Click and Download: 696211000000 Datasheet
696211000000 Related Parts
696101000000
Wurth Elektronik
FUSEHOLDER BLOCKS - PCB - CLIP C
696103000000
Wurth Elektronik
FUSEHOLDER BLOCKS - PCB - CLIP C
696103000000
Wurth Elektronik
FUSEHOLDER BLOCKS - PCB - CLIP C
696105000000
Wurth Elektronik
FUSEHOLDER BLOCKS - PCB - CLIP C
696106000000
Wurth Elektronik
FUSEHOLDER BLOCKS - PCB - CLIP C
696107000000
Wurth Elektronik
FUSEHOLDER BLOCKS - PCB - CLIP C
696108000000
Wurth Elektronik
FUSEHOLDER BLOCKS - PCB - CLIP C
696212000000
Wurth Elektronik
SHOCKSAFE FUSEHOLDERS - PANEL -
696213000000
Wurth Elektronik
SHOCKSAFE FUSEHOLDERS - PANEL -
696309000000
Wurth Elektronik
SHOCKSAFE FUSEHOLDERS - PCB - TU
696310000000
Wurth Elektronik
SHOCKSAFE FUSEHOLDERS - PCB - TU
696314000000
Wurth Elektronik
SHOCKSAFE FUSEHOLDERS - PANEL -
696211000000 Compare Parts
696211000000 vs 696314000000
696211000000 vs 696310000000
696211000000 vs 696309000000
696211000000 vs 696213000000
696211000000 vs 696212000000
696211000000 vs 696108000000
696211000000 vs 696107000000
696211000000 vs 696106000000
696211000000 vs 696105000000
696211000000 vs 696103000000
696211000000 vs 696103000000
696211000000 vs 696101000000
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.