9401200000
9401200000
Active
Description:  VARISTOR 18V 2KA MODULE
Manufacturer:  Weidmuller
Datasheet:   9401200000 Datasheet
History Price: Active
In Stock: 34000
9401200000 Specification
Specification
Part No
9401200000
Category
Varistors, MOVs
Manufacturer
Weidmuller
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
11 V
Maximum DC Volts
14 V
Varistor Voltage (Min)
-
Varistor Voltage (Typ)
18 V
Varistor Voltage (Max)
-
Current - Surge
2 kA
Energy
3J
Number of Circuits
2
Capacitance @ Frequency
-
Operating Temperature
-
Features
-
Mounting Type
-
Package / Case
-
9401200000 Related Parts
9401220000
9401220000
Weidmuller
VARISTOR 27V 2KA MODULE
9401260000
9401260000
Weidmuller
VARISTOR 56V 2KA MODULE
9401310000
9401310000
Weidmuller
VARISTOR 150V 6.5KA MODULE
9401350000
9401350000
Weidmuller
VARISTOR 270V 6.5KA MODULE
9401000000
9401000000
Weidmuller
VARISTOR MODULE
9401060000
9401060000
Weidmuller
VARISTOR 56V 1KA MODULE
9401110000
9401110000
Weidmuller
VARISTOR 150V 4.5KA MODULE
9401210000
9401210000
Weidmuller
VARISTOR 22V 2KA MODULE
9401230000
9401230000
Weidmuller
VARISTOR 33V 2KA MODULE
9401290000
9401290000
Weidmuller
VARISTOR 100V 6.5KA MODULE
9401300000
9401300000
Weidmuller
VARISTOR 120V 6.5KA MODULE
9401390000
9401390000
Weidmuller
VARISTOR 470V 8KA MODULE
9401200000 Compare Parts
  • 9401200000 vs 9401310000
  • 9401200000 vs 9401260000
  • 9401200000 vs 9401220000
  • 9401200000 vs 9401750000
  • 9401200000 vs 9401710000
  • 9401200000 vs 9401700000
  • 9401200000 vs 9401670000
  • 9401200000 vs 9401650000
  • 9401200000 vs 9401600000
  • 9401200000 vs 9401520000
  • 9401200000 vs 9401490000
  • 9401200000 vs 9401460000
  • 9401200000 vs 9401450000
  • 9401200000 vs 9401440000
  • 9401200000 vs 9401390000
  • 9401200000 vs 9401300000
  • 9401200000 vs 9401290000
  • 9401200000 vs 9401230000
  • 9401200000 vs 9401210000
  • 9401200000 vs 9401110000
  • 9401200000 vs 9401060000
  • 9401200000 vs 9401000000
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…