546900000
546900000
Active
Description:  FUSE 5X25MM 0.25A 250V MED
Manufacturer:  Weidmuller
Datasheet:   546900000 Datasheet
History Price: $7.94
In Stock: 22000
546900000 Specification
Specification
Part No
546900000
Category
Fuses
Manufacturer
Weidmuller
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Fuse Type
-
Current Rating (Amps)
-
Voltage Rating - AC
-
Response Time
-
Package / Case
-
Breaking Capacity @ Rated Voltage
-
Melting I²t
-
Approval Agency
-
Operating Temperature
-
Color
-
Size / Dimension
-
Voltage Rating - DC
-
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.
Michelle Flores
United States
5 stars
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!