Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuses
/ Weidmuller 431100000
431100000
Active
Fuses
Description:
FUSE CERAMIC 3.15A 250VAC 5X20MM
Manufacturer:
Weidmuller
Datasheet:
431100000 Datasheet
History Price: $3.13
In Stock: 16500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
431100000 Specification
Specification
Part No
431100000
Category
Fuses
Manufacturer
Weidmuller
Series
-
Packaging
-
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge, Ceramic
Current Rating (Amps)
3.15 A
Voltage Rating - AC
250 V
Response Time
-
Package / Case
Fast Blow
Breaking Capacity @ Rated Voltage
5mm x 20mm
Melting I²t
1.5kA
Approval Agency
4
Operating Temperature
-
Color
-
Size / Dimension
Light Gray
Voltage Rating - DC
0.197" Dia x 0.787" L (5.00mm x 20.00mm)
431100000 PDF Datasheet
431100000 Datasheet
Click and Download: 431100000 Datasheet
431100000 Compare Parts
431100000 vs 431300000
431100000 vs 431200000
431100000 vs 431000000
431100000 vs 43150
Customer Reviews
4.95 out of 5.00 stars from 121 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund