Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuses
/ Weidmuller 430600000
430600000
Active
Fuses
Description:
FUSE CART 500MA 250VAC 5X20MM
Manufacturer:
Weidmuller
Datasheet:
430600000 Datasheet
History Price: $4.23
In Stock: 11000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
430600000 Specification
Specification
Part No
430600000
Category
Fuses
Manufacturer
Weidmuller
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge
Current Rating (Amps)
500 mA
Voltage Rating - AC
250 V
Response Time
-
Package / Case
Fast Blow
Breaking Capacity @ Rated Voltage
5mm x 20mm
Melting I²t
1.5kA
Approval Agency
-
Operating Temperature
-
Color
-
Size / Dimension
Light Gray
Voltage Rating - DC
0.197" Dia x 0.787" L (5.00mm x 20.00mm)
430600000 PDF Datasheet
430600000 Datasheet
Click and Download: 430600000 Datasheet
430600000 Related Parts
430300000
Weidmuller
FUSE CERAMIC 100MA 250VAC 5X20MM
430400000
Weidmuller
FUSE 5X20MM .2A 250VAC FST
430500000
Weidmuller
FUSE CERAMIC 250MA 250VAC 5X20MM
430700000
Weidmuller
FUSE CERAMIC 1A 250VAC 5X20MM
430800000
Weidmuller
FUSE 5X20MM 1.6A 250V FST
430900000
Weidmuller
FUSE CERAMIC 2A 250VAC 5X20MM
430600000 Compare Parts
430600000 vs 430800000
430600000 vs 430700000
430600000 vs 430500000
430600000 vs 430400000
430600000 vs 430300000
Customer Reviews
4.95 out of 5.00 stars from 66 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.