Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Circuit Breakers
/ Weidmuller 2480000000
2480000000
Active
Circuit Breakers
Description:
CB PROTECTOR 1077 1P C 1A ACDC
Manufacturer:
Weidmuller
Datasheet:
2480000000 Datasheet
History Price: $25
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2480000000 Specification
Specification
Part No
2480000000
Category
Circuit Breakers
Manufacturer
Weidmuller
Series
MCB 1077
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Breaker Type
Thermal Magnetic
Current Rating (Amps)
1A
Actuator Type
Lever
Illumination
1
Illumination Voltage (Nominal)
None
Approval Agency
-
Voltage Rating - DC
CE, CSA C22.2 No 5, CSA C22.2 No 235, TUV, UL1077, VDE
Number of Poles
277 V
Voltage Rating - AC
60 V
2480000000 PDF Datasheet
2480000000 Datasheet
Click and Download: 2480000000 Datasheet
2480000000 Related Parts
2480040000
Weidmuller
CB PROTECTOR 1077 1P C 2A ACDC
2480050000
Weidmuller
CB PROTECTOR 1077 1P C 3A ACDC
2480060000
Weidmuller
CB PROTECTOR 1077 1P C 4A ACDC
2480070000
Weidmuller
CB PROTECTOR 1077 1P C 5A ACDC
2480080000
Weidmuller
CB PROTECTOR 1077 1P C 6A ACDC
2480090000
Weidmuller
CB PROTECTOR 1077 1P C 8A ACDC
2480100000
Weidmuller
CIR BRKR THERM-MAG 10A LEVER
2480110000
Weidmuller
CB PROTECTOR 1077 1P C 12A ACDC
2480130000
Weidmuller
CB PROTECTOR 1077 1P C 15A ACDC
2480140000
Weidmuller
CB PROTECTOR 1077 1P C 16A ACDC
2480150000
Weidmuller
CB PROTECTOR 1077 1P C 20A ACDC
2480160000
Weidmuller
CB PROTECTOR 1077 1P C 25A ACDC
2480000000 Compare Parts
2480000000 vs 2481380000
2480000000 vs 2481360000
2480000000 vs 2481350000
2480000000 vs 2481340000
2480000000 vs 2481310000
2480000000 vs 2481250000
2480000000 vs 2481240000
2480000000 vs 2481150000
2480000000 vs 2481130000
2480000000 vs 2481090000
2480000000 vs 2481060000
2480000000 vs 2481040000
2480000000 vs 2481020000
2480000000 vs 2481000000
2480000000 vs 2480960000
2480000000 vs 2480950000
2480000000 vs 2480870000
2480000000 vs 2480850000
2480000000 vs 2480820000
2480000000 vs 2480810000
2480000000 vs 2480800000
2480000000 vs 2480790000
2480000000 vs 2480780000
2480000000 vs 2480770000
2480000000 vs 2480760000
2480000000 vs 2480720000
2480000000 vs 2480690000
2480000000 vs 2480680000
2480000000 vs 2480650000
2480000000 vs 2480630000
2480000000 vs 2480620000
2480000000 vs 2480600000
2480000000 vs 2480580000
2480000000 vs 2480560000
2480000000 vs 2480530000
2480000000 vs 2480520000
2480000000 vs 2480470000
2480000000 vs 2480460000
2480000000 vs 2480450000
2480000000 vs 2480440000
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!