208800000
208800000
Active
Description:  FUSE CERAMIC 25A 500VAC
Manufacturer:  Weidmuller
Datasheet:   208800000 Datasheet
History Price: $5.94
In Stock: 36425
208800000 Specification
Specification
Part No
208800000
Category
Fuses
Manufacturer
Weidmuller
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Fuse Type
Cartridge, Ceramic
Current Rating (Amps)
25 A
Voltage Rating - AC
500 V
Response Time
-
Package / Case
-
Breaking Capacity @ Rated Voltage
-
Melting I²t
-
Approval Agency
-
Operating Temperature
-
Color
Beige
Size / Dimension
-
Voltage Rating - DC
-
208800000 Related Parts
208500000
208500000
Weidmuller
FUSE E16 10A 500VAC DIAZED
208600000
208600000
Weidmuller
FUSE E16 16A 500VAC DIAZED
208700000
208700000
Weidmuller
FUSE E16 20A 500VAC DIAZED
2088675-1
2088675-1
TE Connectivity AMP Connectors
FUSE (1A M-2000T)
2088675-2
2088675-2
TE Connectivity AMP Connectors
FUSE (2A M-2000T)
2088675-3
2088675-3
TE Connectivity AMP Connectors
FUSE (3A M-2000T)
2088675-4
2088675-4
TE Connectivity AMP Connectors
FUSE (5A M-2000T)
2088675-5
2088675-5
TE Connectivity AMP Connectors
FUSE (7A M-2000T)
2088675-6
2088675-6
TE Connectivity AMP Connectors
FUSE (10A M-2000T)
2088675-7
2088675-7
TE Connectivity AMP Connectors
FUSE (20A M-2000T)
208800000 Compare Parts
  • 208800000 vs 208600000
  • 208800000 vs 208500000
  • 208800000 vs 2088675-7
  • 208800000 vs 2088675-6
  • 208800000 vs 2088675-5
  • 208800000 vs 2088675-4
  • 208800000 vs 2088675-3
  • 208800000 vs 2088675-2
  • 208800000 vs 2088675-1
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…