137400000
137400000
Active
Description:  FUSE E14 2A 380VAC NEOZED
Manufacturer:  Weidmuller
Datasheet:   137400000 Datasheet
History Price: $6.34
In Stock: 39000
137400000 Specification
Specification
Part No
137400000
Category
Fuses
Manufacturer
Weidmuller
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Fuse Type
-
Current Rating (Amps)
-
Voltage Rating - AC
-
Response Time
-
Package / Case
-
Breaking Capacity @ Rated Voltage
-
Melting I²t
-
Approval Agency
-
Operating Temperature
-
Color
-
Size / Dimension
-
Voltage Rating - DC
-
Customer Reviews
4.95 out of 5.00 stars from 146 customer reviews from all over the world
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
5 stars
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
5 stars
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
5 stars
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
5 stars
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
5 stars
2026-03-12 06:24
All perfect, excellent, thank you.