Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ WeEn Semiconductors SMAJ14AJ
SMAJ14AJ
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
SMAJ14A/SMA/REEL 13" Q1/T1 *STA
Manufacturer:
WeEn Semiconductors
Datasheet:
SMAJ14AJ Datasheet
History Price: $0.05233
In Stock: 10570
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SMAJ14AJ Specification
Specification
Part No
SMAJ14AJ
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
WeEn Semiconductors
Series
SMAJ
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
14V
Voltage - Breakdown (Min)
15.75V
Voltage - Clamping (Max) @ Ipp
23.2V
Current - Peak Pulse (10/1000µs)
17.2A
Power - Peak Pulse
400W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
DO-214AC, SMA
Supplier Device Package
SMA
Unidirectional Channels
1
SMAJ14AJ PDF Datasheet
SMAJ14AJ Datasheet
Click and Download: SMAJ14AJ Datasheet
SMAJ14AJ Related Parts
SMA4F100A
STMicroelectronics
TVS DIODE 100VWM 162VC SMAFLAT
SMA4F100AY
STMicroelectronics
TVS DIODE 100VWM 162VC SMAFLAT
SMA4F10A
STMicroelectronics
TVS DIODE 10VWM 21.7VC SMAFLAT
SMA4F10AY
STMicroelectronics
TVS DIODE 10VWM 17VC SMAFLAT
SMA4F11A
STMicroelectronics
TVS DIODE 11VWM 24.2VC SMAFLAT
SMA4F11AY
STMicroelectronics
TVS DIODE 11VWM 18VC SMAFLAT
SMA4F12A
STMicroelectronics
TVS DIODE 12VWM 25.3VC SMAFLAT
SMA4F12AH
Taiwan Semiconductor
400W, 14.1V, 5%, UNIDIRECTIONAL,
SMA4F12AY
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMAFLAT
SMA4F130A
STMicroelectronics
TVS DIODE 130VWM 209VC SMAFLAT
SMA4F130AY
STMicroelectronics
TVS DIODE 130VWM 209VC SMAFLAT
SMA4F13A
STMicroelectronics
TVS DIODE 13VWM 27.2VC SMAFLAT
SMAJ14AJ Compare Parts
SMAJ14AJ vs SMAT70A-13
SMAJ14AJ vs SMAJP4KE91CA-TP
SMAJ14AJ vs SMAJP4KE91CAQ-TP
SMAJ14AJ vs SMAJP4KE91CAHE3-TP
SMAJ14AJ vs SMAJP4KE91A-TP
SMAJ14AJ vs SMAJP4KE91AQ-TP
SMAJ14AJ vs SMAJP4KE91AHE3-TP
SMAJ14AJ vs SMAJP4KE9.1CA-TP
SMAJ14AJ vs SMAJP4KE9.1CAQ-TP
SMAJ14AJ vs SMAJP4KE9.1A-TP
SMAJ14AJ vs SMAJP4KE9.1AQ-TP
SMAJ14AJ vs SMAJP4KE82CA-TP
SMAJ14AJ vs SMAJP4KE82CAQ-TP
SMAJ14AJ vs SMAJP4KE82CAHE3-TP
SMAJ14AJ vs SMAJP4KE82A-TP
SMAJ14AJ vs SMAJP4KE82AQ-TP
SMAJ14AJ vs SMAJP4KE82AHE3-TP
SMAJ14AJ vs SMAJP4KE8.2CA-TP
SMAJ14AJ vs SMAJP4KE8.2CAQ-TP
SMAJ14AJ vs SMAJP4KE8.2A-TP
SMAJ14AJ vs SMAJP4KE8.2AQ-TP
SMAJ14AJ vs SMAJP4KE75CA-TP
SMAJ14AJ vs SMAJP4KE75CAQ-TP
SMAJ14AJ vs SMAJP4KE75CAHE3-TP
SMAJ14AJ vs SMAJP4KE75A-TP
SMAJ14AJ vs SMAJP4KE75AQ-TP
SMAJ14AJ vs SMAJP4KE75AHE3-TP
SMAJ14AJ vs SMAJP4KE7.5CA-TP
SMAJ14AJ vs SMAJP4KE7.5CAQ-TP
SMAJ14AJ vs SMAJP4KE7.5A-TP
SMAJ14AJ vs SMAJP4KE7.5AQ-TP
SMAJ14AJ vs SMAJP4KE68CA-TP
SMAJ14AJ vs SMAJP4KE68CAQ-TP
SMAJ14AJ vs SMAJP4KE68CAHE3-TP
SMAJ14AJ vs SMAJP4KE68A-TP
SMAJ14AJ vs SMAJP4KE68AQ-TP
SMAJ14AJ vs SMAJP4KE68AHE3-TP
SMAJ14AJ vs SMAJP4KE62CA-TP
SMAJ14AJ vs SMAJP4KE62CAQ-TP
SMAJ14AJ vs SMAJP4KE62CAHE3-TP
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable