SPM100220Y1R
SPM100220Y1R
Active
Description:  SPD TYPE 1 300VAC MCOV 1 POLE
Manufacturer:  Tripp Lite
History Price: $5501.7
In Stock: 37300
SPM100220Y1R Specification
Specification
Part No
SPM100220Y1R
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Tripp Lite
Series
SPM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Type 1
Form
Module Only
Number of Poles
1
Voltage - Continuous Operating (Max) (MCOV)
300VAC
Current - Discharge (Nom) (8/20µS)
20 kA
Current - Discharge (Max) (8/20µS)
100 kA
Voltage - Protection Level (VP) (2416)
200 kA
Operating Temperature
1.5 kV
Features
-20℃ ~ 50℃
Mounting Type
Visual Life Indicator
Approval Agency
Chassis Mount
Current - Short Circuit Rating (SCCR)
cULus, UL
Voltage - Protection Rating (VPR)
-
SPM100220Y1R Related Parts
SPM100208Y1R
SPM100208Y1R
Tripp Lite
SPD TYPE 1 1 POLE
SPM100208Y1T
SPM100208Y1T
Tripp Lite
SPD TYPE 1 1 POLE
SPM100208Y1V
SPM100208Y1V
Tripp Lite
SPD TYPE 1 1 POLE
SPM100208Y1X
SPM100208Y1X
Tripp Lite
SPD TYPE 1 1 POLE
SPM100208Y3R
SPM100208Y3R
Tripp Lite
SPD TYPE 2 1 POLE
SPM100208Y3T
SPM100208Y3T
Tripp Lite
SPD TYPE 2 1 POLE
SPM100208Y3V
SPM100208Y3V
Tripp Lite
SPD TYPE 2 1 POLE
SPM100208Y3X
SPM100208Y3X
Tripp Lite
SPD TYPE 2 1 POLE
SPM100208Y4R
SPM100208Y4R
Tripp Lite
SPD 1 POLE
SPM100208Y4T
SPM100208Y4T
Tripp Lite
SPD 1 POLE
SPM100220Y1T
SPM100220Y1T
Tripp Lite
SPD TYPE 1 300VAC MCOV 1 POLE
SPM100220Y1V
SPM100220Y1V
Tripp Lite
SPD TYPE 1 300VAC MCOV 1 POLE
SPM100220Y1R Compare Parts
  • SPM100220Y1R vs SPM800600Y3W
  • SPM100220Y1R vs SPM800600Y3U
  • SPM100220Y1R vs SPM800600Y3S
  • SPM100220Y1R vs SPM800600Y1Y
  • SPM100220Y1R vs SPM800600Y1W
  • SPM100220Y1R vs SPM800600Y1U
  • SPM100220Y1R vs SPM800600Y1S
  • SPM100220Y1R vs SPM800600D3Y
  • SPM100220Y1R vs SPM800600D3W
  • SPM100220Y1R vs SPM800600D3U
  • SPM100220Y1R vs SPM800600D3S
  • SPM100220Y1R vs SPM800600D1Y
  • SPM100220Y1R vs SPM800600D1W
  • SPM100220Y1R vs SPM800600D1U
  • SPM100220Y1R vs SPM800600D1S
  • SPM100220Y1R vs SPM800480Y3Y
  • SPM100220Y1R vs SPM800480Y3W
  • SPM100220Y1R vs SPM800480Y3U
  • SPM100220Y1R vs SPM800480Y3S
  • SPM100220Y1R vs SPM800480Y1Y
  • SPM100220Y1R vs SPM800480Y1W
  • SPM100220Y1R vs SPM800480Y1U
  • SPM100220Y1R vs SPM800480Y1S
  • SPM100220Y1R vs SPM800480D3Y
  • SPM100220Y1R vs SPM800480D3W
  • SPM100220Y1R vs SPM800480D3U
  • SPM100220Y1R vs SPM800480D3S
  • SPM100220Y1R vs SPM800480D1Y
  • SPM100220Y1R vs SPM800480D1W
  • SPM100220Y1R vs SPM800480D1U
  • SPM100220Y1R vs SPM800480D1S
  • SPM100220Y1R vs SPM800400Y3Y
  • SPM100220Y1R vs SPM800400Y3W
  • SPM100220Y1R vs SPM800400Y3U
  • SPM100220Y1R vs SPM800400Y3S
  • SPM100220Y1R vs SPM800400Y1Y
  • SPM100220Y1R vs SPM800400Y1W
  • SPM100220Y1R vs SPM800400Y1U
  • SPM100220Y1R vs SPM800400Y1S
  • SPM100220Y1R vs SPM800240S3Y
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery