SP1-600D
SP1-600D
Active
Description:  SPD TYPE 1 840V MCOV 1 POLE
Manufacturer:  Tripp Lite
Datasheet:   SP1-600D Datasheet
History Price: $387.6
In Stock: 9900
SP1-600D Specification
Specification
Part No
SP1-600D
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Tripp Lite
Series
SP1
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Type 1
Form
Base + Module
Number of Poles
1
Voltage - Continuous Operating (Max) (MCOV)
840V
Current - Discharge (Nom) (8/20µS)
10 kA
Current - Discharge (Max) (8/20µS)
200 kA
Voltage - Protection Level (VP) (2416)
2.5 kV
Operating Temperature
-20℃ ~ 50℃
Features
Visual Life Indicator
Mounting Type
Free Hanging
Approval Agency
UL
Current - Short Circuit Rating (SCCR)
-
Voltage - Protection Rating (VPR)
-
SP1-600D Related Parts
SP130A1-12
SP130A1-12
R-K Electronics
SPD 175V MCOV 3 POLE
SP130A1-4
SP130A1-4
R-K Electronics
SPD 175V MCOV 3 POLE
SP130A1-6
SP130A1-6
R-K Electronics
SPD 175V MCOV 3 POLE
SP130A2-4
SP130A2-4
R-K Electronics
SPD 175V MCOV 3 POLE
SP130A2-6
SP130A2-6
R-K Electronics
SPD 175V MCOV 3 POLE
SP130A2T-4
SP130A2T-4
R-K Electronics
SPD 175V MCOV 3 POLE
SP130A2T-6
SP130A2T-6
R-K Electronics
SPD 175V MCOV 3 POLE
SP130A3-24
SP130A3-24
R-K Electronics
SPD 175V MCOV 3 POLE
SP130A3-4
SP130A3-4
R-K Electronics
SPD 175V MCOV 3 POLE
SP130A3-6
SP130A3-6
R-K Electronics
SPD 175V MCOV 3 POLE
SP150A1-6
SP150A1-6
R-K Electronics
SPD 3 POLE
SP1-208Y
SP1-208Y
Tripp Lite
SPD TYPE 1 300V MCOV 1 POLE
SP1-600D Compare Parts
  • SP1-600D vs SP130A3-6
  • SP1-600D vs SP130A3-4
  • SP1-600D vs SP130A3-24
  • SP1-600D vs SP130A2T-6
  • SP1-600D vs SP130A2T-4
  • SP1-600D vs SP130A2-6
  • SP1-600D vs SP130A2-4
  • SP1-600D vs SP130A1-6
  • SP1-600D vs SP130A1-4
  • SP1-600D vs SP130A1-12
  • SP1-600D vs SP1-600Y
  • SP1-600D vs SP1-480Y
  • SP1-600D vs SP1-480D
  • SP1-600D vs SP1-240S
  • SP1-600D vs SP1-240D
  • SP1-600D vs SP1-208Y
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK