PSPD200480D2K
PSPD200480D2K
Active
Description:  SPD TYPE 2 640V MCOV 1 POLE
Manufacturer:  Tripp Lite
History Price: $3316.85
In Stock: 32500
PSPD200480D2K Specification
Specification
Part No
PSPD200480D2K
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Tripp Lite
Series
PSPD
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Type 2
Form
Base + Module
Number of Poles
1
Voltage - Continuous Operating (Max) (MCOV)
640V
Current - Discharge (Nom) (8/20µS)
20 kA
Current - Discharge (Max) (8/20µS)
200 kA
Voltage - Protection Level (VP) (2416)
200 kA
Operating Temperature
2.5 kV
Features
-40℃ ~ 50℃
Mounting Type
Thermally Protected
Approval Agency
Chassis Mount
Current - Short Circuit Rating (SCCR)
CSA, UL
Voltage - Protection Rating (VPR)
-
PSPD200480D2K Related Parts
PSPD050208Y1K
PSPD050208Y1K
Tripp Lite
SPD TYPE 1 300V MCOV 1 POLE
PSPD050208Y2K
PSPD050208Y2K
Tripp Lite
SPD TYPE 2 300V MCOV 1 POLE
PSPD050208Y3K
PSPD050208Y3K
Tripp Lite
SPD TYPE 2 300V MCOV 1 POLE
PSPD050208Y3M
PSPD050208Y3M
Tripp Lite
SPD TYPE 2 300V MCOV 1 POLE
PSPD050240D2K
PSPD050240D2K
Tripp Lite
SPD TYPE 2 320V MCOV 1 POLE
PSPD050240S1K
PSPD050240S1K
Tripp Lite
SPD TYPE 1 300V MCOV 1 POLE
PSPD050240S1M
PSPD050240S1M
Tripp Lite
SPD TYPE 1 300V MCOV 1 POLE
PSPD050240S2K
PSPD050240S2K
Tripp Lite
SPD TYPE 2 300V MCOV 1 POLE
PSPD050240S3K
PSPD050240S3K
Tripp Lite
SPD TYPE 2 300V MCOV 1 POLE
PSPD050240S3M
PSPD050240S3M
Tripp Lite
SPD TYPE 2 300V MCOV 1 POLE
PSPD050400Y2K
PSPD050400Y2K
Tripp Lite
SPD TYPE 2 640V MCOV 1 POLE
PSPD050480D1K
PSPD050480D1K
Tripp Lite
SPD TYPE 1 640V MCOV 1 POLE
PSPD200480D2K Compare Parts
  • PSPD200480D2K vs PSPD400480Y2M
  • PSPD200480D2K vs PSPD400480Y1M
  • PSPD200480D2K vs PSPD400480D1M
  • PSPD200480D2K vs PSPD400480D1K
  • PSPD200480D2K vs PSPD400400Y3K
  • PSPD200480D2K vs PSPD400400Y2M
  • PSPD200480D2K vs PSPD400240S3M
  • PSPD200480D2K vs PSPD400240S3K
  • PSPD200480D2K vs PSPD400208Y3M
  • PSPD200480D2K vs PSPD400208Y3K
  • PSPD200480D2K vs PSPD300480Y3M
  • PSPD200480D2K vs PSPD300480Y3K
  • PSPD200480D2K vs PSPD300480Y2M
  • PSPD200480D2K vs PSPD300240S3K
  • PSPD200480D2K vs PSPD300208Y3K
  • PSPD200480D2K vs PSPD300208Y2M
  • PSPD200480D2K vs PSPD300208Y2K
  • PSPD200480D2K vs PSPD250480Y3M
  • PSPD200480D2K vs PSPD250480Y3K
  • PSPD200480D2K vs PSPD250480Y2M
  • PSPD200480D2K vs PSPD250480Y2K
  • PSPD200480D2K vs PSPD250480D3M
  • PSPD200480D2K vs PSPD250480D3K
  • PSPD200480D2K vs PSPD250480D2M
  • PSPD200480D2K vs PSPD250480D2K
  • PSPD200480D2K vs PSPD250400Y3K
  • PSPD200480D2K vs PSPD250208Y3K
  • PSPD200480D2K vs PSPD250208Y2M
  • PSPD200480D2K vs PSPD250208Y1M
  • PSPD200480D2K vs PSPD250208Y1K
  • PSPD200480D2K vs PSPD200480Y3M
  • PSPD200480D2K vs PSPD200480Y3K
  • PSPD200480D2K vs PSPD200480Y2M
  • PSPD200480D2K vs PSPD200480Y2K
  • PSPD200480D2K vs PSPD200480Y1K
  • PSPD200480D2K vs PSPD200480D3M
  • PSPD200480D2K vs PSPD200480D3K
  • PSPD200480D2K vs PSPD200400Y1K
  • PSPD200480D2K vs PSPD200240S3K
  • PSPD200480D2K vs PSPD200208Y3M
  • Customer Reviews
    4.95 out of 5.00 stars from 81 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store