Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
/ Tripp Lite AVS30D
AVS30D
Obsolete
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Description:
SPD 230VAC MCOV 1 POLE
Manufacturer:
Tripp Lite
Datasheet:
AVS30D Datasheet
History Price: Obsolete
In Stock: 22535
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AVS30D Specification
Specification
Part No
AVS30D
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Tripp Lite
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Form
Module Only
Number of Poles
1
Voltage - Continuous Operating (Max) (MCOV)
230VAC
Current - Discharge (Nom) (8/20µS)
-
Current - Discharge (Max) (8/20µS)
-
Voltage - Protection Level (VP) (2416)
-
Operating Temperature
Visual Life Indicator
Features
Base Mount
Mounting Type
CE
Approval Agency
-
Current - Short Circuit Rating (SCCR)
-
Voltage - Protection Rating (VPR)
-
AVS30D PDF Datasheet
AVS30D Datasheet
Click and Download: AVS30D Datasheet
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!