Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Thinking Electronics TVM0B080M231RY
TVM0B080M231RY
Active
Varistors, MOVs
Description:
Varistor 0402 0.8V +/-20% Imax 1
Manufacturer:
Thinking Electronics
Datasheet:
TVM0B080M231RY Datasheet
History Price: $0.98
In Stock: 14830
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TVM0B080M231RY Specification
Specification
Part No
TVM0B080M231RY
Category
Varistors, MOVs
Manufacturer
Thinking Electronics
Series
TVM-B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
4 V
Maximum DC Volts
5.5 V
Varistor Voltage (Min)
6.4 V
Varistor Voltage (Typ)
8 V
Varistor Voltage (Max)
9.6 V
Current - Surge
10:00:00
Energy
0.05J
Number of Circuits
1
Capacitance @ Frequency
230 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
-
Mounting Type
-
Package / Case
-
TVM0B080M231RY PDF Datasheet
TVM0B080M231RY Datasheet
Click and Download: TVM0B080M231RY Datasheet
TVM0B080M231RY Related Parts
TVM0G090M201R
Thinking Electronics
ESD Suppressor 0402 Vdc:9V 200pf
TVM0G090M220R
Thinking Electronics
ESD Suppressor 0402 Vdc:9V 22pf
TVM0G140M151R
Thinking Electronics
Varistor 0402 14V +/-20% Imax 20
TVM0G180M030R
Thinking Electronics
Varistor 0402 18V +/-20% Imax 1A
TVM0G180M030R001
Thinking Electronics
Varistor 0402 18V +/-20% Imax 1A
TVM0G180M500R
Thinking Electronics
ESD Suppressor 0402 18V +/-20%
TVM0G260M330R
Thinking Electronics
ESD Suppressor 0402 Vdc:26V 33pf
TVM0G360M300R
Thinking Electronics
ESD Suppressor 0402 36V +/-20%
TVM0G420M030R
Thinking Electronics
ESD Suppressor 0402 Vdc:42V 3pf
TVM0G5R5M100R
Thinking Electronics
ESD Suppressor 0402 Vdc:5.5V 10p
TVM0G5R5M261R
Thinking Electronics
Varistor 0402 5.5V +/-15% Imax 2
TVM0G5R5M400R
Thinking Electronics
Varistor 0402 5.5V +/-15% Imax 4
TVM0B080M231RY Compare Parts
TVM0B080M231RY vs TVMAG120M330R
TVM0B080M231RY vs TVM2G5R5M991R
TVM0B080M231RY vs TVM2G300M900R
TVM0B080M231RY vs TVM2G140M561R
TVM0B080M231RY vs TVM1G5R5M761R
TVM0B080M231RY vs TVM1G300M900R
TVM0B080M231RY vs TVM1G180M120R
TVM0B080M231RY vs TVM1G180M030R
TVM0B080M231RY vs TVM1G140M181R
TVM0B080M231RY vs TVM1B270K181R
TVM0B080M231RY vs TVM0G700M030R
TVM0B080M231RY vs TVM0G5R5M411R
TVM0B080M231RY vs TVM0G5R5M400R
TVM0B080M231RY vs TVM0G5R5M261R
TVM0B080M231RY vs TVM0G5R5M100R
TVM0B080M231RY vs TVM0G420M030R
TVM0B080M231RY vs TVM0G360M300R
TVM0B080M231RY vs TVM0G260M330R
TVM0B080M231RY vs TVM0G180M500R
TVM0B080M231RY vs TVM0G180M030R001
TVM0B080M231RY vs TVM0G180M030R
TVM0B080M231RY vs TVM0G140M151R
TVM0B080M231RY vs TVM0G090M220R
TVM0B080M231RY vs TVM0G090M201R
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you