Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Thinking Electronics TVBDS271KR
TVBDS271KR
Active
Varistors, MOVs
Description:
MOV SMD 14*12.2mm 175Vac 3500A
Manufacturer:
Thinking Electronics
Datasheet:
TVBDS271KR Datasheet
History Price: $0.98
In Stock: 49120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TVBDS271KR Specification
Specification
Part No
TVBDS271KR
Category
Varistors, MOVs
Manufacturer
Thinking Electronics
Series
TVB
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
-
Maximum DC Volts
-
Varistor Voltage (Min)
-
Varistor Voltage (Typ)
-
Varistor Voltage (Max)
-
Current - Surge
-
Energy
-
Number of Circuits
1
Capacitance @ Frequency
-
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
-
Mounting Type
-
Package / Case
-
TVBDS271KR PDF Datasheet
TVBDS271KR Datasheet
Click and Download: TVBDS271KR Datasheet
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller