☰
KMC2S050RY
KMC2S050RY
Active
Description:  Polymer PTC 0.5A Resettable Fuse
Manufacturer:  Thinking Electronics
Datasheet:   KMC2S050RY Datasheet
History Price: $0.5
In Stock: 2240
KMC2S050RY Specification
Specification
Part No
KMC2S050RY
Category
PTC Resettable Fuses
Manufacturer
Thinking Electronics
Series
KMC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymeric
Voltage - Max
6V
Current - Hold (Ih) (Max)
500 mA
Current - Trip (It)
1:00:00
Current - Max
100 A
Time to Trip
100 ms
Resistance - Initial (Ri) (Min)
150 mOhms
Resistance - Post Trip (R1) (Max)
850 mOhms
Operating Temperature
-40℃ ~ 85℃
Ratings
-
Mounting Type
Surface Mount
Package / Case
0805 (2012 Metric), Concave
Size / Dimension
0.083" L x 0.053" W (2.10mm x 1.35mm)
Height - Seated (Max)
-
Thickness (Max)
0.033" (0.85mm)
Lead Spacing
-
Grade
-
KMC2S050RY PDF Datasheet
KMC2S050RY Related Parts
KMC3S010RY
KMC3S010RY
Thinking Electronics
Polymer PTC 0.1A Resettable Fuse
KMC3S050RY
KMC3S050RY
Thinking Electronics
Polymer PTC 0.5A Resettable Fuse
KMC3S100RY
KMC3S100RY
Thinking Electronics
Polymer PTC 1.0A Resettable Fuse
KMC3S200RY
KMC3S200RY
Thinking Electronics
Polymer PTC 2.0A Resettable Fuse
KMC4S050RY
KMC4S050RY
Thinking Electronics
Polymer PTC 0.5A Resettable Fuse
KMC4S075RY
KMC4S075RY
Thinking Electronics
Polymer PTC 0.75A Resettable Fus
KMC4S175RY
KMC4S175RY
Thinking Electronics
Polymer PTC 1.75A Resettable Fus
KMC5S014RY
KMC5S014RY
Thinking Electronics
Polymer PTC 0.14A Resettable Fus
KMC5S020RY
KMC5S020RY
Thinking Electronics
Polymer PTC 0.2A Resettable Fuse
KMC5S035RY
KMC5S035RY
Thinking Electronics
Polymer PTC 0.35A Resettable Fus
KMC5S050RY
KMC5S050RY
Thinking Electronics
Polymer PTC 0.5A Resettable Fuse
KMC5S075RY
KMC5S075RY
Thinking Electronics
Polymer PTC 0.75A Resettable Fus
KMC2S050RY Compare Parts
  • KMC2S050RY vs KMC5S110RY33
  • KMC2S050RY vs KMC5S110RY24
  • KMC2S050RY vs KMC5S110RY16
  • KMC2S050RY vs KMC5S075RY
  • KMC2S050RY vs KMC5S050RY
  • KMC2S050RY vs KMC5S035RY
  • KMC2S050RY vs KMC5S020RY
  • KMC2S050RY vs KMC5S014RY
  • KMC2S050RY vs KMC4S175RY
  • KMC2S050RY vs KMC4S075RY
  • KMC2S050RY vs KMC4S050RY
  • KMC2S050RY vs KMC3S200RY
  • KMC2S050RY vs KMC3S100RY
  • KMC2S050RY vs KMC3S050RY
  • KMC2S050RY vs KMC3S010RY
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.