2297813-1
2297813-1
Active
Description:  49P DIRECT WIRE FUSE (22X) & REL
Datasheet:   2297813-1 Datasheet
History Price: $52.61
In Stock: 36800
2297813-1 Specification
Specification
Part No
2297813-1
Category
Fuseholders
Manufacturer
TE Connectivity AMP Connectors
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount - Bracket; Panel Mount
Fuse Size
0.433" L x 0.152" W (11.00mm x 3.85mm)
For Use With/Related Products
Miniature (ATM)
Fuse Type
Blade
Fuseholder Type
Block
Voltage
22
Orientation
-
Termination Style
Vertical
Contact Material
Quick Connect
Contact Finish
-
Current Rating (Amps)
-
Number of Circuits
-
2297813-1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Gabriel Dupont
France
5 stars
2026-03-17 05:43
Very neat parcel-conform to the description-very good.
Ramón Soto
Spain
5 stars
2026-03-17 05:39
Falta try But seems they are well.
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
5 stars
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
5 stars
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
5 stars
2026-03-12 09:28
Well packed, it performs its function.