SDVL1608SD101PTHS200
SDVL1608SD101PTHS200
Active
Description:  VARISTOR 120V 12A 0603
Manufacturer:  Sunlord Electronics
History Price: $0.0707
In Stock: 400
SDVL1608SD101PTHS200 Specification
Specification
Part No
SDVL1608SD101PTHS200
Category
Varistors, MOVs
Manufacturer
Sunlord Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
75 V
Maximum DC Volts
100 V
Varistor Voltage (Min)
108 V
Varistor Voltage (Typ)
120 V
Varistor Voltage (Max)
132 V
Current - Surge
20 A
Energy
0.03J
Number of Circuits
1
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 125℃ (TA)
Features
-
Mounting Type
Surface Mount, MLCV
Package / Case
0603 (1608 Metric)
SDVL1608SD101PTHS200 PDF Datasheet
SDVL1608SD101PTHS200 Related Parts
SDV1005E090C101NPTF
SDV1005E090C101NPTF
Sunlord Electronics
VARISTOR 16V 20A 0402
SDV1005E090C180NPTF
SDV1005E090C180NPTF
Sunlord Electronics
VARISTOR 16V 3A 0402
SDV1005E090C300NPTF
SDV1005E090C300NPTF
Sunlord Electronics
VARISTOR 16V 5A 0402
SDV1005E090C500NPTF
SDV1005E090C500NPTF
Sunlord Electronics
VARISTOR 16V 10A 0402
SDV1005E090C800NPTF
SDV1005E090C800NPTF
Sunlord Electronics
VARISTOR 16V 15A 0402
SDV1005E140C101NPTF
SDV1005E140C101NPTF
Sunlord Electronics
VARISTOR 22V 20A 0402
SDV1005E140C180NPTF
SDV1005E140C180NPTF
Sunlord Electronics
VARISTOR 22V 3A 0402
SDV1005E140C300NPTF
SDV1005E140C300NPTF
Sunlord Electronics
VARISTOR 22V 5A 0402
SDV1005E140C500NPTF
SDV1005E140C500NPTF
Sunlord Electronics
VARISTOR 22V 10A 0402
SDV1005E140C800NPTF
SDV1005E140C800NPTF
Sunlord Electronics
VARISTOR 22V 15A 0402
SDV1005E180C150NPTF
SDV1005E180C150NPTF
Sunlord Electronics
VARISTOR 28V 2A 0402
SDV1005E180C180NPTF
SDV1005E180C180NPTF
Sunlord Electronics
VARISTOR 28V 5A 0402
SDVL1608SD101PTHS200 Compare Parts
  • SDVL1608SD101PTHS200 vs SDVL5650SD850PTHS452
  • SDVL1608SD101PTHS200 vs SDVL5650SD650PTHS901
  • SDVL1608SD101PTHS200 vs SDVL5650SD650PTHS502
  • SDVL1608SD101PTHS200 vs SDVL5650SD650PTHS302
  • SDVL1608SD101PTHS200 vs SDVL5650SD600PTHS901
  • SDVL1608SD101PTHS200 vs SDVL5650SD600PTHS502
  • SDVL1608SD101PTHS200 vs SDVL5650SD560PTHS901
  • SDVL1608SD101PTHS200 vs SDVL5650SD560PTHS502
  • SDVL1608SD101PTHS200 vs SDVL5650SD480PTHS901
  • SDVL1608SD101PTHS200 vs SDVL5650SD480PTHS302
  • SDVL1608SD101PTHS200 vs SDVL5650SD380PTHS802
  • SDVL1608SD101PTHS200 vs SDVL5650SD380PTHS502
  • SDVL1608SD101PTHS200 vs SDVL5650SD380PTHS302
  • SDVL1608SD101PTHS200 vs SDVL5650SD380PTHS122
  • SDVL1608SD101PTHS200 vs SDVL5650SD300PTHS302
  • SDVL1608SD101PTHS200 vs SDVL5650SD300PTHS122
  • SDVL1608SD101PTHS200 vs SDVL5650SD180PTHS302
  • SDVL1608SD101PTHS200 vs SDVL5650SD180PTHS122
  • SDVL1608SD101PTHS200 vs SDVL5650SD151PTHS152
  • SDVL1608SD101PTHS200 vs SDVL5650SD121PTHS202
  • SDVL1608SD101PTHS200 vs SDVL5650SD101PTHS801
  • SDVL1608SD101PTHS200 vs SDVL5650SD101PTHS402
  • SDVL1608SD101PTHS200 vs SDVL5650SD090PTHS122
  • SDVL1608SD101PTHS200 vs SDVL4532SD850PTHS501
  • SDVL1608SD101PTHS200 vs SDVL4532SD850PTHS152
  • SDVL1608SD101PTHS200 vs SDVL4532SD650PTHS601
  • SDVL1608SD101PTHS200 vs SDVL4532SD650PTHS302
  • SDVL1608SD101PTHS200 vs SDVL4532SD600PTHS601
  • SDVL1608SD101PTHS200 vs SDVL4532SD600PTHS202
  • SDVL1608SD101PTHS200 vs SDVL4532SD560PTHS601
  • SDVL1608SD101PTHS200 vs SDVL4532SD560PTHS202
  • SDVL1608SD101PTHS200 vs SDVL4532SD480PTHS601
  • SDVL1608SD101PTHS200 vs SDVL4532SD480PTHS202
  • SDVL1608SD101PTHS200 vs SDVL4532SD380PTHS801
  • SDVL1608SD101PTHS200 vs SDVL4532SD380PTHS202
  • SDVL1608SD101PTHS200 vs SDVL4532SD300PTHS801
  • SDVL1608SD101PTHS200 vs SDVL4532SD300PTHS202
  • SDVL1608SD101PTHS200 vs SDVL4532SD180PTHS801
  • SDVL1608SD101PTHS200 vs SDVL4532SD180PTHS202
  • SDVL1608SD101PTHS200 vs SDVL4532SD151PTHS501
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend