☰
TCPP02-M18
TCPP02-M18
Active
Description:  USB TYPE-C PORT PROTECTION FOR S
Manufacturer:  STMicroelectronics
Datasheet:   TCPP02-M18 Datasheet
History Price: $1.78
In Stock: 35670
TCPP02-M18 Specification
Specification
Part No
TCPP02-M18
Category
Surge Suppression Ics
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Clamping
5V
Technology
External Switch
Number of Circuits
1
Applications
-
Mounting Type
Surface Mount
Package / Case
18-UFQFN Exposed Pad
Supplier Device Package
18-QFN (3.5x3.5)
Grade
-
Qualification
-
TCPP02-M18 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend