☰
TCPP01-M12
TCPP01-M12
Active
Description:  TYPE-C PORT PROTECTION 12QFN
Manufacturer:  STMicroelectronics
Datasheet:   TCPP01-M12 Datasheet
History Price: $1.08
In Stock: 15240
TCPP01-M12 Specification
Specification
Part No
TCPP01-M12
Category
Surge Suppression Ics
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Clamping
-
Technology
Internal Switch
Number of Circuits
2
Applications
USB-C (USB TYPE-C)
Mounting Type
Surface Mount
Package / Case
12-VFQFN Exposed Pad
Supplier Device Package
12-QFN (3x3)
Grade
-
Qualification
-
TCPP01-M12 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.