☰
STRVS185X02B
STRVS185X02B
Obsolete
Description:  TVS DIODE 128VWM 185VC SMB
Manufacturer:  STMicroelectronics
History Price: $0.63
In Stock: 44400
STRVS185X02B Specification
Specification
Part No
STRVS185X02B
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
STMicroelectronics
Series
STRVS
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
128V
Voltage - Breakdown (Min)
143V
Voltage - Clamping (Max) @ Ipp
185V
Current - Peak Pulse (10/1000µs)
2A (8/20?s)
Power - Peak Pulse
-
Power Line Protection
No
Applications
MOSFET Protection
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
DO-214AA, SMB
Mounting Type
SMB
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
STRVS185X02B PDF Datasheet
STRVS185X02B Related Parts
STRVS118X02C
STRVS118X02C
STMicroelectronics
TVS DIODE 85VWM 118VC SMC
STRVS142X02F
STRVS142X02F
STMicroelectronics
TVS DIODE 102VWM 142VC DO201
STRVS185X02E
STRVS185X02E
STMicroelectronics
TVS DIODE 128VWM 185VC DO15
STRVS222X02F
STRVS222X02F
STMicroelectronics
TVS DIODE 154VWM 222VC DO201
STRVS225X02E
STRVS225X02E
STMicroelectronics
TVS DIODE 154VWM 225VC DO15
STRVS241X02E
STRVS241X02E
STMicroelectronics
TVS DIODE 171VWM 241VC DO15
STRVS248X02C
STRVS248X02C
STMicroelectronics
TVS DIODE 171VWM 248VC SMC
STRVS252X02F
STRVS252X02F
STMicroelectronics
TVS DIODE 171VWM 252VC DO201
STRVS280X02F
STRVS280X02F
STMicroelectronics
TVS DIODE 188VWM 280VC DO201
STRVS185X02B Compare Parts
  • STRVS185X02B vs STRVS252X02F
  • STRVS185X02B vs STRVS248X02C
  • STRVS185X02B vs STRVS241X02E
  • STRVS185X02B vs STRVS225X02E
  • STRVS185X02B vs STRVS222X02F
  • STRVS185X02B vs STRVS185X02E
  • STRVS185X02B vs STRVS142X02F
  • STRVS185X02B vs STRVS118X02C
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you