☰
SMTY12A
SMTY12A
Obsolete
Description:  TVS DIODE 12VWM 18.5VC SMA
Manufacturer:  STMicroelectronics
Datasheet:   SMTY12A Datasheet
History Price: $0.72
In Stock: 13760
SMTY12A Specification
Specification
Part No
SMTY12A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
STMicroelectronics
Series
SMTY, Transky?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
12V
Voltage - Breakdown (Min)
13.2V
Voltage - Clamping (Max) @ Ipp
18.5V
Current - Peak Pulse (10/1000µs)
31A
Power - Peak Pulse
600W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
DO-214AC, SMA
Supplier Device Package
DO-214AC (SMA)
Unidirectional Channels
-
SMTY12A PDF Datasheet
SMTY12A Related Parts
SMTAK3-015C
SMTAK3-015C
Littelfuse Inc
TVS DIODE 15VWM 28VC SMTAK
SMTAK3-058C
SMTAK3-058C
Littelfuse Inc
TVS DIODE 58VWM 110VC
SMTAK3-066C
SMTAK3-066C
Littelfuse Inc
TVS DIODE 66VWM 120VC SMTAK
SMTAK3-076C
SMTAK3-076C
Littelfuse Inc
TVS DIODE 76VWM 140VC
SMTJ58CAT
SMTJ58CAT
Eaton Electronics
TVS DIODE 58VWM 120VC 4SMT
SMTJ66CAT
SMTJ66CAT
Eaton Electronics
TVS DIODE 66VWM 130VC 4SMT
SMTJ76CAT
SMTJ76CAT
Eaton Electronics
TVS DIODE 76VWM 150VC 4SMT
SMTJ86CAT
SMTJ86CAT
Eaton Electronics
TVS DIODE 86VWM 170VC 4SMT
SMTOAK2-070C
SMTOAK2-070C
Littelfuse Inc
TVS 2KA RATED 70V BI SMTO-263, R
SMTY18AM
SMTY18AM
STMicroelectronics
TVS DIODE 16VWM 20VC DO216AA
SMTY5.0A
SMTY5.0A
STMicroelectronics
TVS DIODE 5VWM 9VC SMA
SMTYF12A
SMTYF12A
STMicroelectronics
TVS DIODE 12VWM 22.9VC SMA
SMTY12A Compare Parts
  • SMTY12A vs SMTYF18A
  • SMTY12A vs SMTYF12A
  • SMTY12A vs SMTY5.0A
  • SMTY12A vs SMTY18AM
  • SMTY12A vs SMTOAK2-070C
  • SMTY12A vs SMTJ86CAT
  • SMTY12A vs SMTJ76CAT
  • SMTY12A vs SMTJ66CAT
  • SMTY12A vs SMTJ58CAT
  • SMTY12A vs SMTAK3-076C
  • SMTY12A vs SMTAK3-066C
  • SMTY12A vs SMTAK3-058C
  • SMTY12A vs SMTAK3-015C
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok