☰
SMP75-8
SMP75-8
Active
Description:  THYRISTOR 8V 250A DO214AA
Manufacturer:  STMicroelectronics
Datasheet:   SMP75-8 Datasheet
History Price: $0.69
In Stock: 13590
SMP75-8 Specification
Specification
Part No
SMP75-8
Category
Transient Voltage Suppressors (TVS) - Thyristors
Manufacturer
STMicroelectronics
Series
SMP, TRISIL?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Breakover
15V
Voltage - Off State
8V
Current - Peak Pulse (10/1000µs)
-
Number of Elements
250 A
Capacitance
75 A
Grade
50 mA
Qualification
1
Mounting Type
60pF
Package / Case
Surface Mount
Voltage - On State
DO-214AA, SMB
Current - Peak Pulse (8/20µs)
SMB
Current - Hold (Ih)
-
Supplier Device Package
-
SMP75-8 PDF Datasheet
SMP75-8 Related Parts
SMP0720SCMC
SMP0720SCMC
STMicroelectronics
THYRISTOR 72V 400A DO214AA
SMP0900SCMC
SMP0900SCMC
STMicroelectronics
THYRISTOR 90V 400A DO214AA
SMP100LC-120
SMP100LC-120
STMicroelectronics
THYRISTOR 120V 400A DO214AA
SMP100LC-140
SMP100LC-140
STMicroelectronics
THYRISTOR 140V 400A DO214AA
SMP100LC-160
SMP100LC-160
STMicroelectronics
THYRISTOR 160V 400A DO214AA
SMP100LC-200
SMP100LC-200
STMicroelectronics
THYRISTOR 200V 400A DO214AA
SMP100LC-230
SMP100LC-230
STMicroelectronics
THYRISTOR 230V 400A DO214AA
SMP100LC-25
SMP100LC-25
STMicroelectronics
THYRISTOR 25V 400A DO214AA
SMP100LC-270
SMP100LC-270
STMicroelectronics
THYRISTOR 270V 400A DO214AA
SMP100LC-320
SMP100LC-320
STMicroelectronics
THYRISTOR 320V 400A DO214AA
SMP100LC-35
SMP100LC-35
STMicroelectronics
THYRISTOR 35V 400A DO214AA
SMP100LC-360
SMP100LC-360
STMicroelectronics
THYRISTOR 360V 400A DO214AA
SMP75-8 Compare Parts
  • SMP75-8 vs SMP80MC-270
  • SMP75-8 vs SMP80MC-230
  • SMP75-8 vs SMP80MC-200
  • SMP75-8 vs SMP80MC-160
  • SMP75-8 vs SMP80MC-140
  • SMP75-8 vs SMP80MC-120
  • SMP75-8 vs SMP3100SCMC
  • SMP75-8 vs SMP2600SCMC
  • SMP75-8 vs SMP2300SCMC
  • SMP75-8 vs SMP1800SCMC
  • SMP75-8 vs SMP1500SCMC
  • SMP75-8 vs SMP1300SCMC
  • SMP75-8 vs SMP1100SCMC
  • SMP75-8 vs SMP100MC-400
  • SMP75-8 vs SMP100MC-360
  • SMP75-8 vs SMP100MC-320
  • SMP75-8 vs SMP100MC-270
  • SMP75-8 vs SMP100MC-230
  • SMP75-8 vs SMP100MC-200
  • SMP75-8 vs SMP100MC-160
  • SMP75-8 vs SMP100MC-140
  • SMP75-8 vs SMP100LC-90
  • SMP75-8 vs SMP100LC-8
  • SMP75-8 vs SMP100LC-65
  • SMP75-8 vs SMP100LC-400
  • SMP75-8 vs SMP100LC-360
  • SMP75-8 vs SMP100LC-35
  • SMP75-8 vs SMP100LC-320
  • SMP75-8 vs SMP100LC-270
  • SMP75-8 vs SMP100LC-25
  • SMP75-8 vs SMP100LC-230
  • SMP75-8 vs SMP100LC-200
  • SMP75-8 vs SMP100LC-160
  • SMP75-8 vs SMP100LC-140
  • SMP75-8 vs SMP100LC-120
  • SMP75-8 vs SMP0900SCMC
  • SMP75-8 vs SMP0720SCMC
  • SMP75-8 vs SMP50-68
  • SMP75-8 vs SMP50-62
  • SMP75-8 vs SMP50-320
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!