☰
SMLVT3V3
SMLVT3V3
Active
Description:  TVS DIODE 3.3VWM 10.3VC SMB
Manufacturer:  STMicroelectronics
Datasheet:   SMLVT3V3 Datasheet
History Price: $0.75
In Stock: 30075
SMLVT3V3 Specification
Specification
Part No
SMLVT3V3
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
STMicroelectronics
Series
SMLV, TRANSIL?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
3.3V
Voltage - Breakdown (Min)
4.1V
Voltage - Clamping (Max) @ Ipp
10.3V
Current - Peak Pulse (10/1000µs)
200A (8/20?s)
Power - Peak Pulse
600W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
5200pF @ 1MHz
Operating Temperature
-25℃ ~ 175℃ (TJ)
Grade
Surface Mount
Qualification
DO-214AA, SMB
Mounting Type
SMB
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
1
SMLVT3V3 PDF Datasheet
SMLVT3V3 Related Parts
SMLJ100AE3/TR13
SMLJ100AE3/TR13
Microchip Technology
TRANSIENT VOLTAGE SUPPRESSOR
SMLJ100A-TP
SMLJ100A-TP
Micro Commercial Components
Interface
SMLJ100CAE3/TR13
SMLJ100CAE3/TR13
Microchip Technology
TRANSIENT VOLTAGE SUPPRESSOR
SMLJ100CA-TP
SMLJ100CA-TP
Micro Commercial Components
Interface
SMLJ100CE3/TR13
SMLJ100CE3/TR13
Microchip Technology
TRANSIENT VOLTAGE SUPPRESSOR
SMLJ100E3/TR13
SMLJ100E3/TR13
Microchip Technology
TRANSIENT VOLTAGE SUPPRESSOR
SMLJ10AE3/TR13
SMLJ10AE3/TR13
Microchip Technology
UNI-DIRECTIONAL TVS
SMLJ10AHE3A-TP
SMLJ10AHE3A-TP
Micro Commercial Components
Interface
SMLJ10AHE3-TP
SMLJ10AHE3-TP
Micro Commercial Components
Interface
SMLJ10AQ-TP
SMLJ10AQ-TP
Micro Commercial Components
TVS DIODES
SMLJ10A-TP
SMLJ10A-TP
Micro Commercial Components
TVS DIODE 10VWM 17VC DO214AB
SMLJ10CAE3/TR13
SMLJ10CAE3/TR13
Microchip Technology
BI-DIRECTIONAL TVS
SMLVT3V3 Compare Parts
  • SMLVT3V3 vs SMLJ90CE3/TR13
  • SMLVT3V3 vs SMLJ90CA-TP
  • SMLVT3V3 vs SMLJ90CAE3/TR13
  • SMLVT3V3 vs SMLJ90A-TP
  • SMLVT3V3 vs SMLJ90AE3/TR13
  • SMLVT3V3 vs SMLJ90A
  • SMLVT3V3 vs SMLJ9.0E3/TR13
  • SMLVT3V3 vs SMLJ9.0CE3/TR13
  • SMLVT3V3 vs SMLJ9.0CA-TP
  • SMLVT3V3 vs SMLJ9.0CAQ-TP
  • SMLVT3V3 vs SMLJ9.0CAE3/TR13
  • SMLVT3V3 vs SMLJ9.0A-TP
  • SMLVT3V3 vs SMLJ9.0AQ-TP
  • SMLVT3V3 vs SMLJ9.0AE3/TR13
  • SMLVT3V3 vs SMLJ85E3/TR13
  • SMLVT3V3 vs SMLJ85CE3/TR13
  • SMLVT3V3 vs SMLJ85CA-TP
  • SMLVT3V3 vs SMLJ85CAE3/TR13
  • SMLVT3V3 vs SMLJ85A-TP
  • SMLVT3V3 vs SMLJ85AE3/TR13
  • SMLVT3V3 vs SMLJ8.5E3/TR13
  • SMLVT3V3 vs SMLJ8.5CE3/TR13
  • SMLVT3V3 vs SMLJ8.5CA-TP
  • SMLVT3V3 vs SMLJ8.5CAQ-TP
  • SMLVT3V3 vs SMLJ8.5CAE3/TR13
  • SMLVT3V3 vs SMLJ8.5A-TP
  • SMLVT3V3 vs SMLJ8.5AQ-TP
  • SMLVT3V3 vs SMLJ8.5AE3/TR13
  • SMLVT3V3 vs SMLJ8.0E3/TR13
  • SMLVT3V3 vs SMLJ8.0CE3/TR13
  • SMLVT3V3 vs SMLJ8.0CA-TP
  • SMLVT3V3 vs SMLJ8.0CAQ-TP
  • SMLVT3V3 vs SMLJ8.0CAE3/TR13
  • SMLVT3V3 vs SMLJ8.0A-TP
  • SMLVT3V3 vs SMLJ8.0AQ-TP
  • SMLVT3V3 vs SMLJ8.0AE3/TR13
  • SMLVT3V3 vs SMLJ8.0A
  • SMLVT3V3 vs SMLJ78E3/TR13
  • SMLVT3V3 vs SMLJ78CE3/TR13
  • SMLVT3V3 vs SMLJ78CA-TP
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description