SMCLCE54-HR
SMCLCE54-HR
Active
Description:  TVS LC 1500W 54V DO-214AB TR7 RO
Manufacturer:  Littelfuse Inc
Datasheet:   SMCLCE54-HR Datasheet
History Price: $37.97
In Stock: 42400
SMCLCE54-HR Specification
Specification
Part No
SMCLCE54-HR
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
SMCLCE-HR
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
54V
Voltage - Breakdown (Min)
60V
Voltage - Clamping (Max) @ Ipp
87.1V
Current - Peak Pulse (10/1000µs)
17.3A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
50pF @ 1MHz (Max)
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
DO-214AB (SMCJ)
Unidirectional Channels
-
SMCLCE54-HR Related Parts
SMC30J100CA
SMC30J100CA
STMicroelectronics
3000 W, 100 V TVS IN SMC
SMC30J10A
SMC30J10A
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SMC30J10CA
SMC30J10CA
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SMC30J12A
SMC30J12A
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMC
SMC30J12CA
SMC30J12CA
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMC
SMC30J13A
SMC30J13A
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SMC30J13CA
SMC30J13CA
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SMC30J15A
SMC30J15A
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SMC30J15CA
SMC30J15CA
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SMC30J16A
SMC30J16A
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SMC30J16CA
SMC30J16CA
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SMC30J188CA
SMC30J188CA
STMicroelectronics
3000 W, 188 V TVS IN SMC
SMCLCE54-HR Compare Parts
  • SMCLCE54-HR vs SMCLCE70-HR
  • SMCLCE54-HR vs SMCLCE64-HRA
  • SMCLCE54-HR vs SMCLCE64-HR
  • SMCLCE54-HR vs SMCLCE60-HRA
  • SMCLCE54-HR vs SMCLCE60-HR
  • SMCLCE54-HR vs SMCLCE58-HRA
  • SMCLCE54-HR vs SMCLCE58-HR
  • SMCLCE54-HR vs SMCLCE54-HRA
  • SMCLCE54-HR vs SMCLCE51-HRA
  • SMCLCE54-HR vs SMCLCE51-HR
  • SMCLCE54-HR vs SMCLCE48-HRA
  • SMCLCE54-HR vs SMCLCE48-HR
  • SMCLCE54-HR vs SMCLCE45-HRA
  • SMCLCE54-HR vs SMCLCE45-HR
  • SMCLCE54-HR vs SMCLCE43-HRA
  • SMCLCE54-HR vs SMCLCE43-HR
  • SMCLCE54-HR vs SMCLCE40-HRA
  • SMCLCE54-HR vs SMCLCE40-HR
  • SMCLCE54-HR vs SMCLCE36-HRA
  • SMCLCE54-HR vs SMCLCE36-HR
  • SMCLCE54-HR vs SMCLCE33-HRA
  • SMCLCE54-HR vs SMCLCE33-HR
  • SMCLCE54-HR vs SMCLCE30-HRA
  • SMCLCE54-HR vs SMCLCE30-HR
  • SMCLCE54-HR vs SMCLCE28-HRA
  • SMCLCE54-HR vs SMCLCE28-HR
  • SMCLCE54-HR vs SMCLCE26-HRA
  • SMCLCE54-HR vs SMCLCE26-HR
  • SMCLCE54-HR vs SMCLCE24-HRA
  • SMCLCE54-HR vs SMCLCE24-HR
  • SMCLCE54-HR vs SMCLCE22-HRA
  • SMCLCE54-HR vs SMCLCE22-HR
  • SMCLCE54-HR vs SMCLCE20-HRA
  • SMCLCE54-HR vs SMCLCE20-HR
  • SMCLCE54-HR vs SMCLCE18-HRA
  • SMCLCE54-HR vs SMCLCE18-HR
  • SMCLCE54-HR vs SMCLCE17-HRA
  • SMCLCE54-HR vs SMCLCE17-HR
  • SMCLCE54-HR vs SMCLCE16-HRA
  • SMCLCE54-HR vs SMCLCE16-HR
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad