Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Littelfuse Inc SMCLCE43-HRA
SMCLCE43-HRA
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS LC 1500W 43V DO-214AB TR7 RO
Manufacturer:
Littelfuse Inc
Datasheet:
SMCLCE43-HRA Datasheet
History Price: $35.09
In Stock: 24700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SMCLCE43-HRA Specification
Specification
Part No
SMCLCE43-HRA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
SMCLCE-HRA
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
43V
Voltage - Breakdown (Min)
47.8V
Voltage - Clamping (Max) @ Ipp
69.4V
Current - Peak Pulse (10/1000µs)
21.7A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
50pF @ 1MHz (Max)
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
DO-214AB (SMCJ)
Unidirectional Channels
-
SMCLCE43-HRA Related Parts
SMC30J100CA
STMicroelectronics
3000 W, 100 V TVS IN SMC
SMC30J10A
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SMC30J10CA
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SMC30J12A
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMC
SMC30J12CA
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMC
SMC30J13A
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SMC30J13CA
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SMC30J15A
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SMC30J15CA
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SMC30J16A
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SMC30J16CA
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SMC30J188CA
STMicroelectronics
3000 W, 188 V TVS IN SMC
SMCLCE43-HRA Compare Parts
SMCLCE43-HRA vs SMCLCE70-HR
SMCLCE43-HRA vs SMCLCE64-HRA
SMCLCE43-HRA vs SMCLCE64-HR
SMCLCE43-HRA vs SMCLCE60-HRA
SMCLCE43-HRA vs SMCLCE60-HR
SMCLCE43-HRA vs SMCLCE58-HRA
SMCLCE43-HRA vs SMCLCE58-HR
SMCLCE43-HRA vs SMCLCE54-HRA
SMCLCE43-HRA vs SMCLCE54-HR
SMCLCE43-HRA vs SMCLCE51-HRA
SMCLCE43-HRA vs SMCLCE51-HR
SMCLCE43-HRA vs SMCLCE48-HRA
SMCLCE43-HRA vs SMCLCE48-HR
SMCLCE43-HRA vs SMCLCE45-HRA
SMCLCE43-HRA vs SMCLCE45-HR
SMCLCE43-HRA vs SMCLCE43-HR
SMCLCE43-HRA vs SMCLCE40-HRA
SMCLCE43-HRA vs SMCLCE40-HR
SMCLCE43-HRA vs SMCLCE36-HRA
SMCLCE43-HRA vs SMCLCE36-HR
SMCLCE43-HRA vs SMCLCE33-HRA
SMCLCE43-HRA vs SMCLCE33-HR
SMCLCE43-HRA vs SMCLCE30-HRA
SMCLCE43-HRA vs SMCLCE30-HR
SMCLCE43-HRA vs SMCLCE28-HRA
SMCLCE43-HRA vs SMCLCE28-HR
SMCLCE43-HRA vs SMCLCE26-HRA
SMCLCE43-HRA vs SMCLCE26-HR
SMCLCE43-HRA vs SMCLCE24-HRA
SMCLCE43-HRA vs SMCLCE24-HR
SMCLCE43-HRA vs SMCLCE22-HRA
SMCLCE43-HRA vs SMCLCE22-HR
SMCLCE43-HRA vs SMCLCE20-HRA
SMCLCE43-HRA vs SMCLCE20-HR
SMCLCE43-HRA vs SMCLCE18-HRA
SMCLCE43-HRA vs SMCLCE18-HR
SMCLCE43-HRA vs SMCLCE17-HRA
SMCLCE43-HRA vs SMCLCE17-HR
SMCLCE43-HRA vs SMCLCE16-HRA
SMCLCE43-HRA vs SMCLCE16-HR
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad