☰
SMA6F48AY
SMA6F48AY
Obsolete
Description:  TVS DIODE 48VWM 100VC SMAFLAT
Manufacturer:  STMicroelectronics
Datasheet:   SMA6F48AY Datasheet
History Price: Obsolete
In Stock: 34120
SMA6F48AY Specification
Specification
Part No
SMA6F48AY
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
STMicroelectronics
Series
SMA6FxxAY
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
48V (Max)
Voltage - Breakdown (Min)
53.2V
Voltage - Clamping (Max) @ Ipp
100V
Current - Peak Pulse (10/1000µs)
40A (8/20?s)
Power - Peak Pulse
600W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Surface Mount
Qualification
DO-221AC, SMA Flat Leads
Mounting Type
SMAflat
Package / Case
Automotive
Supplier Device Package
AEC-Q101
Unidirectional Channels
-
SMA6F48AY Related Parts
SMA4F100A
SMA4F100A
STMicroelectronics
TVS DIODE 100VWM 162VC SMAFLAT
SMA4F100AY
SMA4F100AY
STMicroelectronics
TVS DIODE 100VWM 162VC SMAFLAT
SMA4F10A
SMA4F10A
STMicroelectronics
TVS DIODE 10VWM 21.7VC SMAFLAT
SMA4F10AY
SMA4F10AY
STMicroelectronics
TVS DIODE 10VWM 17VC SMAFLAT
SMA4F11A
SMA4F11A
STMicroelectronics
TVS DIODE 11VWM 24.2VC SMAFLAT
SMA4F11AY
SMA4F11AY
STMicroelectronics
TVS DIODE 11VWM 18VC SMAFLAT
SMA4F12A
SMA4F12A
STMicroelectronics
TVS DIODE 12VWM 25.3VC SMAFLAT
SMA4F12AH
SMA4F12AH
Taiwan Semiconductor
400W, 14.1V, 5%, UNIDIRECTIONAL,
SMA4F12AY
SMA4F12AY
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMAFLAT
SMA4F130A
SMA4F130A
STMicroelectronics
TVS DIODE 130VWM 209VC SMAFLAT
SMA4F130AY
SMA4F130AY
STMicroelectronics
TVS DIODE 130VWM 209VC SMAFLAT
SMA4F13A
SMA4F13A
STMicroelectronics
TVS DIODE 13VWM 27.2VC SMAFLAT
SMA6F48AY Compare Parts
  • SMA6F48AY vs SMAT70A-13
  • SMA6F48AY vs SMAJP4KE91CA-TP
  • SMA6F48AY vs SMAJP4KE91CAQ-TP
  • SMA6F48AY vs SMAJP4KE91CAHE3-TP
  • SMA6F48AY vs SMAJP4KE91A-TP
  • SMA6F48AY vs SMAJP4KE91AQ-TP
  • SMA6F48AY vs SMAJP4KE91AHE3-TP
  • SMA6F48AY vs SMAJP4KE9.1CA-TP
  • SMA6F48AY vs SMAJP4KE9.1CAQ-TP
  • SMA6F48AY vs SMAJP4KE9.1A-TP
  • SMA6F48AY vs SMAJP4KE9.1AQ-TP
  • SMA6F48AY vs SMAJP4KE82CA-TP
  • SMA6F48AY vs SMAJP4KE82CAQ-TP
  • SMA6F48AY vs SMAJP4KE82CAHE3-TP
  • SMA6F48AY vs SMAJP4KE82A-TP
  • SMA6F48AY vs SMAJP4KE82AQ-TP
  • SMA6F48AY vs SMAJP4KE82AHE3-TP
  • SMA6F48AY vs SMAJP4KE8.2CA-TP
  • SMA6F48AY vs SMAJP4KE8.2CAQ-TP
  • SMA6F48AY vs SMAJP4KE8.2A-TP
  • SMA6F48AY vs SMAJP4KE8.2AQ-TP
  • SMA6F48AY vs SMAJP4KE75CA-TP
  • SMA6F48AY vs SMAJP4KE75CAQ-TP
  • SMA6F48AY vs SMAJP4KE75CAHE3-TP
  • SMA6F48AY vs SMAJP4KE75A-TP
  • SMA6F48AY vs SMAJP4KE75AQ-TP
  • SMA6F48AY vs SMAJP4KE75AHE3-TP
  • SMA6F48AY vs SMAJP4KE7.5CA-TP
  • SMA6F48AY vs SMAJP4KE7.5CAQ-TP
  • SMA6F48AY vs SMAJP4KE7.5A-TP
  • SMA6F48AY vs SMAJP4KE7.5AQ-TP
  • SMA6F48AY vs SMAJP4KE68CA-TP
  • SMA6F48AY vs SMAJP4KE68CAQ-TP
  • SMA6F48AY vs SMAJP4KE68CAHE3-TP
  • SMA6F48AY vs SMAJP4KE68A-TP
  • SMA6F48AY vs SMAJP4KE68AQ-TP
  • SMA6F48AY vs SMAJP4KE68AHE3-TP
  • SMA6F48AY vs SMAJP4KE62CA-TP
  • SMA6F48AY vs SMAJP4KE62CAQ-TP
  • SMA6F48AY vs SMAJP4KE62CAHE3-TP
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable