Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ STMicroelectronics SMA6F28A
SMA6F28A
Obsolete
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 28VWM 45.4VC SMAFLAT
Manufacturer:
STMicroelectronics
Datasheet:
SMA6F28A Datasheet
History Price: $0.43
In Stock: 6580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SMA6F28A Specification
Specification
Part No
SMA6F28A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
STMicroelectronics
Series
SMA6F, TRANSIL?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
28V
Voltage - Breakdown (Min)
31.1V
Voltage - Clamping (Max) @ Ipp
45.4V
Current - Peak Pulse (10/1000µs)
13.8A
Power - Peak Pulse
600W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Surface Mount
Qualification
DO-221AC, SMA Flat Leads
Mounting Type
SMAflat
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
SMA6F28A PDF Datasheet
SMA6F28A Datasheet
Click and Download: SMA6F28A Datasheet
SMA6F28A Related Parts
SMA4F100A
STMicroelectronics
TVS DIODE 100VWM 162VC SMAFLAT
SMA4F100AY
STMicroelectronics
TVS DIODE 100VWM 162VC SMAFLAT
SMA4F10A
STMicroelectronics
TVS DIODE 10VWM 21.7VC SMAFLAT
SMA4F10AY
STMicroelectronics
TVS DIODE 10VWM 17VC SMAFLAT
SMA4F11A
STMicroelectronics
TVS DIODE 11VWM 24.2VC SMAFLAT
SMA4F11AY
STMicroelectronics
TVS DIODE 11VWM 18VC SMAFLAT
SMA4F12A
STMicroelectronics
TVS DIODE 12VWM 25.3VC SMAFLAT
SMA4F12AH
Taiwan Semiconductor
400W, 14.1V, 5%, UNIDIRECTIONAL,
SMA4F12AY
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMAFLAT
SMA4F130A
STMicroelectronics
TVS DIODE 130VWM 209VC SMAFLAT
SMA4F130AY
STMicroelectronics
TVS DIODE 130VWM 209VC SMAFLAT
SMA4F13A
STMicroelectronics
TVS DIODE 13VWM 27.2VC SMAFLAT
SMA6F28A Compare Parts
SMA6F28A vs SMAT70A-13
SMA6F28A vs SMAJP4KE91CA-TP
SMA6F28A vs SMAJP4KE91CAQ-TP
SMA6F28A vs SMAJP4KE91CAHE3-TP
SMA6F28A vs SMAJP4KE91A-TP
SMA6F28A vs SMAJP4KE91AQ-TP
SMA6F28A vs SMAJP4KE91AHE3-TP
SMA6F28A vs SMAJP4KE9.1CA-TP
SMA6F28A vs SMAJP4KE9.1CAQ-TP
SMA6F28A vs SMAJP4KE9.1A-TP
SMA6F28A vs SMAJP4KE9.1AQ-TP
SMA6F28A vs SMAJP4KE82CA-TP
SMA6F28A vs SMAJP4KE82CAQ-TP
SMA6F28A vs SMAJP4KE82CAHE3-TP
SMA6F28A vs SMAJP4KE82A-TP
SMA6F28A vs SMAJP4KE82AQ-TP
SMA6F28A vs SMAJP4KE82AHE3-TP
SMA6F28A vs SMAJP4KE8.2CA-TP
SMA6F28A vs SMAJP4KE8.2CAQ-TP
SMA6F28A vs SMAJP4KE8.2A-TP
SMA6F28A vs SMAJP4KE8.2AQ-TP
SMA6F28A vs SMAJP4KE75CA-TP
SMA6F28A vs SMAJP4KE75CAQ-TP
SMA6F28A vs SMAJP4KE75CAHE3-TP
SMA6F28A vs SMAJP4KE75A-TP
SMA6F28A vs SMAJP4KE75AQ-TP
SMA6F28A vs SMAJP4KE75AHE3-TP
SMA6F28A vs SMAJP4KE7.5CA-TP
SMA6F28A vs SMAJP4KE7.5CAQ-TP
SMA6F28A vs SMAJP4KE7.5A-TP
SMA6F28A vs SMAJP4KE7.5AQ-TP
SMA6F28A vs SMAJP4KE68CA-TP
SMA6F28A vs SMAJP4KE68CAQ-TP
SMA6F28A vs SMAJP4KE68CAHE3-TP
SMA6F28A vs SMAJP4KE68A-TP
SMA6F28A vs SMAJP4KE68AQ-TP
SMA6F28A vs SMAJP4KE68AHE3-TP
SMA6F28A vs SMAJP4KE62CA-TP
SMA6F28A vs SMAJP4KE62CAQ-TP
SMA6F28A vs SMAJP4KE62CAHE3-TP
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable