☰
SMA4F22AY
SMA4F22AY
Obsolete
Description:  TVS DIODE 22VWM 35.5VC SMAFLAT
Manufacturer:  STMicroelectronics
Datasheet:   SMA4F22AY Datasheet
History Price: $0.4
In Stock: 32720
SMA4F22AY Specification
Specification
Part No
SMA4F22AY
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
STMicroelectronics
Series
SMA4F
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
22V
Voltage - Breakdown (Min)
24.4V
Voltage - Clamping (Max) @ Ipp
35.5V
Current - Peak Pulse (10/1000µs)
11.2A
Power - Peak Pulse
400W
Power Line Protection
No
Applications
-
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Automotive
Qualification
AEC-Q101
Mounting Type
Surface Mount
Package / Case
DO-221AC, SMA Flat Leads
Supplier Device Package
SMAflat
Unidirectional Channels
-
SMA4F22AY Related Parts
SMA4F100A
SMA4F100A
STMicroelectronics
TVS DIODE 100VWM 162VC SMAFLAT
SMA4F100AY
SMA4F100AY
STMicroelectronics
TVS DIODE 100VWM 162VC SMAFLAT
SMA4F10A
SMA4F10A
STMicroelectronics
TVS DIODE 10VWM 21.7VC SMAFLAT
SMA4F10AY
SMA4F10AY
STMicroelectronics
TVS DIODE 10VWM 17VC SMAFLAT
SMA4F11A
SMA4F11A
STMicroelectronics
TVS DIODE 11VWM 24.2VC SMAFLAT
SMA4F11AY
SMA4F11AY
STMicroelectronics
TVS DIODE 11VWM 18VC SMAFLAT
SMA4F12A
SMA4F12A
STMicroelectronics
TVS DIODE 12VWM 25.3VC SMAFLAT
SMA4F12AH
SMA4F12AH
Taiwan Semiconductor
400W, 14.1V, 5%, UNIDIRECTIONAL,
SMA4F12AY
SMA4F12AY
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMAFLAT
SMA4F130A
SMA4F130A
STMicroelectronics
TVS DIODE 130VWM 209VC SMAFLAT
SMA4F130AY
SMA4F130AY
STMicroelectronics
TVS DIODE 130VWM 209VC SMAFLAT
SMA4F13A
SMA4F13A
STMicroelectronics
TVS DIODE 13VWM 27.2VC SMAFLAT
SMA4F22AY Compare Parts
  • SMA4F22AY vs SMAT70A-13
  • SMA4F22AY vs SMAJP4KE91CA-TP
  • SMA4F22AY vs SMAJP4KE91CAQ-TP
  • SMA4F22AY vs SMAJP4KE91CAHE3-TP
  • SMA4F22AY vs SMAJP4KE91A-TP
  • SMA4F22AY vs SMAJP4KE91AQ-TP
  • SMA4F22AY vs SMAJP4KE91AHE3-TP
  • SMA4F22AY vs SMAJP4KE9.1CA-TP
  • SMA4F22AY vs SMAJP4KE9.1CAQ-TP
  • SMA4F22AY vs SMAJP4KE9.1A-TP
  • SMA4F22AY vs SMAJP4KE9.1AQ-TP
  • SMA4F22AY vs SMAJP4KE82CA-TP
  • SMA4F22AY vs SMAJP4KE82CAQ-TP
  • SMA4F22AY vs SMAJP4KE82CAHE3-TP
  • SMA4F22AY vs SMAJP4KE82A-TP
  • SMA4F22AY vs SMAJP4KE82AQ-TP
  • SMA4F22AY vs SMAJP4KE82AHE3-TP
  • SMA4F22AY vs SMAJP4KE8.2CA-TP
  • SMA4F22AY vs SMAJP4KE8.2CAQ-TP
  • SMA4F22AY vs SMAJP4KE8.2A-TP
  • SMA4F22AY vs SMAJP4KE8.2AQ-TP
  • SMA4F22AY vs SMAJP4KE75CA-TP
  • SMA4F22AY vs SMAJP4KE75CAQ-TP
  • SMA4F22AY vs SMAJP4KE75CAHE3-TP
  • SMA4F22AY vs SMAJP4KE75A-TP
  • SMA4F22AY vs SMAJP4KE75AQ-TP
  • SMA4F22AY vs SMAJP4KE75AHE3-TP
  • SMA4F22AY vs SMAJP4KE7.5CA-TP
  • SMA4F22AY vs SMAJP4KE7.5CAQ-TP
  • SMA4F22AY vs SMAJP4KE7.5A-TP
  • SMA4F22AY vs SMAJP4KE7.5AQ-TP
  • SMA4F22AY vs SMAJP4KE68CA-TP
  • SMA4F22AY vs SMAJP4KE68CAQ-TP
  • SMA4F22AY vs SMAJP4KE68CAHE3-TP
  • SMA4F22AY vs SMAJP4KE68A-TP
  • SMA4F22AY vs SMAJP4KE68AQ-TP
  • SMA4F22AY vs SMAJP4KE68AHE3-TP
  • SMA4F22AY vs SMAJP4KE62CA-TP
  • SMA4F22AY vs SMAJP4KE62CAQ-TP
  • SMA4F22AY vs SMAJP4KE62CAHE3-TP
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable