Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ STMicroelectronics SM6F22AY
SM6F22AY
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 22VWM 48.3VC SOD128FLT
Manufacturer:
STMicroelectronics
Datasheet:
SM6F22AY Datasheet
History Price: $0.42
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SM6F22AY Specification
Specification
Part No
SM6F22AY
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
STMicroelectronics
Series
SM6F
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
22V (Max)
Voltage - Breakdown (Min)
24.4V
Voltage - Clamping (Max) @ Ipp
48.3V
Current - Peak Pulse (10/1000µs)
83A (8/20?s)
Power - Peak Pulse
600W
Power Line Protection
No
Applications
-
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Automotive
Qualification
AEC-Q101
Mounting Type
Surface Mount
Package / Case
SOD-128
Supplier Device Package
SOD128Flat
Unidirectional Channels
-
SM6F22AY PDF Datasheet
SM6F22AY Datasheet
Click and Download: SM6F22AY Datasheet
SM6F22AY Related Parts
SM6A27-E3/2D
Vishay General Semiconductor
TVS DIODE 22VWM 40VC DO218AB
SM6A27HE3/2D
Vishay General Semiconductor
TVS DIODE 22VWM 40VC DO218AB
SM6A27THE3/I
Vishay General Semiconductor
TVS DIODE 22VWM 40VC DO218AB
SM6F10AY
STMicroelectronics
TVS DIODE 10VWM 21.7VC SOD128FLT
SM6F11AY
STMicroelectronics
TVS DIODE 11VWM 24.2VC SOD128FLT
SM6F12AY
STMicroelectronics
TVS DIODE 12VWM 25.3VC SOD128FLT
SM6F13AY
STMicroelectronics
TVS DIODE 13VWM 27.2VC SOD128FLT
SM6F14AY
STMicroelectronics
TVS DIODE 14VWM 29VC SOD128FLAT
SM6F15AY
STMicroelectronics
TVS DIODE 15VWM 32.5VC SOD128FLT
SM6F16AY
STMicroelectronics
TVS DIODE 16VWM 34.7VC SOD128FLT
SM6F18AY
STMicroelectronics
TVS DIODE 18VWM 39.3VC SOD128FLT
SM6F20AY
STMicroelectronics
TVS DIODE 20VWM 42.8VC SOD128FLT
SM6F22AY Compare Parts
SM6F22AY vs SM6T82AY
SM6F22AY vs SM6T7V5CAY
SM6F22AY vs SM6T7V5CA-M3/5B
SM6F22AY vs SM6T7V5CA-M3/52
SM6F22AY vs SM6T7V5CAHM3_B/I
SM6F22AY vs SM6T7V5CAHM3_B/H
SM6F22AY vs SM6T7V5CAHM3_A/I
SM6F22AY vs SM6T7V5CAHM3_A/H
SM6F22AY vs SM6T7V5CAHM3/I
SM6F22AY vs SM6T7V5CAHM3/H
SM6F22AY vs SM6T7V5CAHE3_B/I
SM6F22AY vs SM6T7V5CAHE3_B/H
SM6F22AY vs SM6T7V5CAHE3_A/I
SM6F22AY vs SM6T7V5CAHE3_A/H
SM6F22AY vs SM6T7V5CAHE3/5B
SM6F22AY vs SM6T7V5CAHE3/52
SM6F22AY vs SM6T7V5CA-E3/5B
SM6F22AY vs SM6T7V5CA-E3/52
SM6F22AY vs SM6T7V5CA
SM6F22AY vs SM6T7V5AY
SM6F22AY vs SM6T7V5A-M3/5B
SM6F22AY vs SM6T7V5A-M3/52
SM6F22AY vs SM6T7V5AHM3_B/I
SM6F22AY vs SM6T7V5AHM3_B/H
SM6F22AY vs SM6T7V5AHM3_A/I
SM6F22AY vs SM6T7V5AHM3_A/H
SM6F22AY vs SM6T7V5AHM3/I
SM6F22AY vs SM6T7V5AHM3/H
SM6F22AY vs SM6T7V5AHE3_B/I
SM6F22AY vs SM6T7V5AHE3_B/H
SM6F22AY vs SM6T7V5AHE3_A/I
SM6F22AY vs SM6T7V5AHE3_A/H
SM6F22AY vs SM6T7V5AHE3/5B
SM6F22AY vs SM6T7V5AHE3/52
SM6F22AY vs SM6T7V5A-E3/5B
SM6F22AY vs SM6T7V5A-E3/52
SM6F22AY vs SM6T7V5A
SM6F22AY vs SM6T75CAY
SM6F22AY vs SM6T75AY
SM6F22AY vs SM6T6V8CAY
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks