SM30T15CAY
SM30T15CAY
Active
Description:  TVS DIODE 13VWM 21.5VC SMC
Manufacturer:  STMicroelectronics
Datasheet:   SM30T15CAY Datasheet
History Price: $1.41
In Stock: 15800
SM30T15CAY Specification
Specification
Part No
SM30T15CAY
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
STMicroelectronics
Series
SM30TY, TRANSIL?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
13V
Voltage - Breakdown (Min)
14.3V
Voltage - Clamping (Max) @ Ipp
21.5V
Current - Peak Pulse (10/1000µs)
140A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
-
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Automotive
Qualification
AEC-Q101
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
SMC
Unidirectional Channels
1
SM30T15CAY PDF Datasheet
SM30T15CAY Related Parts
SM3.3B-TP
SM3.3B-TP
Micro Commercial Components
Interface
SM3.3H-TP
SM3.3H-TP
Micro Commercial Components
TVS DIODE 3.3VWM 12.5VC SOT23
SM3.3-TP
SM3.3-TP
Micro Commercial Components
Interface
SM30T100CAY
SM30T100CAY
STMicroelectronics
AUTOMOTIVE 3000 W, 85 V TVS IN S
SM30T10AY
SM30T10AY
STMicroelectronics
TVS DIODE 8.5VWM 14.4VC SMC
SM30T10CAY
SM30T10CAY
STMicroelectronics
TVS DIODE 8.5VWM 14.4VC SMC
SM30T12AY
SM30T12AY
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SM30T12CAY
SM30T12CAY
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SM30T15AY
SM30T15AY
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SM30T18AY
SM30T18AY
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SM30T18CAY
SM30T18CAY
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SM30T19AY
SM30T19AY
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SM30T15CAY Compare Parts
  • SM30T15CAY vs SM36T1G
  • SM30T15CAY vs SM36E3/TR7
  • SM30T15CAY vs SM36B-TP
  • SM30T15CAY vs SM36-02HTG
  • SM30T15CAY vs SM36.TCT
  • SM30T15CAY vs SM30T7.5CAY
  • SM30T15CAY vs SM30T7.5AY
  • SM30T15CAY vs SM30T68CAY
  • SM30T15CAY vs SM30T6.8CAY
  • SM30T15CAY vs SM30T6.8AY
  • SM30T15CAY vs SM30T56CAY
  • SM30T15CAY vs SM30T56AY
  • SM30T15CAY vs SM30T47CAY
  • SM30T15CAY vs SM30T47AY
  • SM30T15CAY vs SM30T42CAY
  • SM30T15CAY vs SM30T42AY
  • SM30T15CAY vs SM30T39CAY
  • SM30T15CAY vs SM30T39AY
  • SM30T15CAY vs SM30T35CAY
  • SM30T15CAY vs SM30T35AY
  • SM30T15CAY vs SM30T33CAY
  • SM30T15CAY vs SM30T33AY
  • SM30T15CAY vs SM30T30CAY
  • SM30T15CAY vs SM30T30AY
  • SM30T15CAY vs SM30T28CAY
  • SM30T15CAY vs SM30T28AY
  • SM30T15CAY vs SM30T26CAY
  • SM30T15CAY vs SM30T26AY
  • SM30T15CAY vs SM30T23CAY
  • SM30T15CAY vs SM30T23AY
  • SM30T15CAY vs SM30T21CAY
  • SM30T15CAY vs SM30T21AY
  • SM30T15CAY vs SM30T19CAY
  • SM30T15CAY vs SM30T19AY
  • SM30T15CAY vs SM30T18CAY
  • SM30T15CAY vs SM30T18AY
  • SM30T15CAY vs SM30T15AY
  • SM30T15CAY vs SM30T12CAY
  • SM30T15CAY vs SM30T12AY
  • SM30T15CAY vs SM30T10CAY
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!