☰
SM2T6V8A
SM2T6V8A
Active
Description:  TVS DIODE 5VWM 9.2VC DO216AA
Manufacturer:  STMicroelectronics
Datasheet:   SM2T6V8A Datasheet
History Price: $0.53
In Stock: 19440
SM2T6V8A Specification
Specification
Part No
SM2T6V8A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
STMicroelectronics
Series
SM2T, TRANSIL?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
5V
Voltage - Breakdown (Min)
6.4V
Voltage - Clamping (Max) @ Ipp
9.2V
Current - Peak Pulse (10/1000µs)
19.6A
Power - Peak Pulse
200W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
DO-216AA
Supplier Device Package
DO-216AA
Unidirectional Channels
-
SM2T6V8A PDF Datasheet
SM2T6V8A Related Parts
SM22-TP
SM22-TP
Micro Commercial Components
TVS DIODE 22VWM 44VC SOT23
SM24.TCT
SM24.TCT
Semtech Corporation
TVS DIODE 24VWM 43VC SOT23-3
SM24-02HTG
SM24-02HTG
Littelfuse Inc
TVS DIODE 24VWM 42VC SOT23-3
SM24BHE3A-TP
SM24BHE3A-TP
Micro Commercial Components
Interface
SM24BHE3-TP
SM24BHE3-TP
Micro Commercial Components
ESD,24V,SOT-23
SM24B-TP
SM24B-TP
Micro Commercial Components
TVS DIODE 24VWM 50VC SOT23
SM24CANA-02HTG
SM24CANA-02HTG
Littelfuse Inc
TVS DIODE 24VWM 50VC SOT23-3
SM24CANB-02HTG
SM24CANB-02HTG
Littelfuse Inc
TVS DIODE 24VWM 50VC SOT23-3
SM24E3/TR7
SM24E3/TR7
Microsemi Corporation
TVS DIODE 24VWM 43VC SOT23
SM24T1G
SM24T1G
onsemi
TVS DIODE 24VWM 43VC SOT23-3
SM2S10A-E3/5AT
SM2S10A-E3/5AT
Vishay General Semiconductor
TVS DIODE DO214AC
SM2S10A-E3/61T
SM2S10A-E3/61T
Vishay General Semiconductor
TVS DIODE DO214AC
SM2T6V8A Compare Parts
  • SM2T6V8A vs SM2T27A
  • SM2T6V8A vs SM2T18A
  • SM2T6V8A vs SM2T14A
  • SM2T6V8A vs SM2S10AHE3/61T
  • SM2T6V8A vs SM2S10AHE3/5AT
  • SM2T6V8A vs SM2S10A-E3/61T
  • SM2T6V8A vs SM2S10A-E3/5AT
  • SM2T6V8A vs SM24T1G
  • SM2T6V8A vs SM24E3/TR7
  • SM2T6V8A vs SM24CANB-02HTG
  • SM2T6V8A vs SM24CANA-02HTG
  • SM2T6V8A vs SM24B-TP
  • SM2T6V8A vs SM24BHE3-TP
  • SM2T6V8A vs SM24BHE3A-TP
  • SM2T6V8A vs SM24-02HTG
  • SM2T6V8A vs SM24.TCT
  • SM2T6V8A vs SM22-TP
  • SM2T6V8A vs SM24QC
  • SM2T6V8A vs SM24C
  • SM2T6V8A vs SM24C
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect