Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Lighting Protection
/ STMicroelectronics LBP01-0803SC5
LBP01-0803SC5
Active
Lighting Protection
Description:
LIGHT PROTECT LED SHUNT 15V SMD
Manufacturer:
STMicroelectronics
Datasheet:
LBP01-0803SC5 Datasheet
History Price: $0.62
In Stock: 46560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LBP01-0803SC5 Specification
Specification
Part No
LBP01-0803SC5
Category
Lighting Protection
Manufacturer
STMicroelectronics
Series
LBP
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage
15V
Technology
LED Shunt
Number of Circuits
1
Applications
LED Protection
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
Voltage - Clamping
-
LBP01-0803SC5 PDF Datasheet
LBP01-0803SC5 Datasheet
Click and Download: LBP01-0803SC5 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much