☰
L9700D-E
L9700D-E
Obsolete
Description:  TVS DEVICE MIXED 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   L9700D-E Datasheet
History Price: Obsolete
In Stock: 50
L9700D-E Specification
Specification
Part No
L9700D-E
Category
Transient Voltage Suppressors (TVS) - Mixed Technology
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Clamping
-
Technology
Mixed Technology
Applications
6
Mounting Type
General Purpose
Package / Case
Surface Mount
Supplier Device Package
8-SOIC (0.154", 3.90mm Width)
Number of Circuits
8-SOIC
Grade
-
Qualification
-
L9700D-E PDF Datasheet
L9700D-E Compare Parts
  • L9700D-E vs L9700D013TR
  • L9700D-E vs L9700D
  • L9700D-E vs L9700
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its