☰
HDMI2C4-5F2
HDMI2C4-5F2
Active
Description:  TVS DEVICE MIXED 12WLCSP
Manufacturer:  STMicroelectronics
Datasheet:   HDMI2C4-5F2 Datasheet
History Price: $0.94
In Stock: 12160
HDMI2C4-5F2 Specification
Specification
Part No
HDMI2C4-5F2
Category
Transient Voltage Suppressors (TVS) - Mixed Technology
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Clamping
-
Technology
Mixed Technology
Applications
5
Mounting Type
HDMI
Package / Case
Surface Mount
Supplier Device Package
12-UFBGA, WLCSP
Number of Circuits
12-WLCSP (2.13x1.49)
Grade
-
Qualification
-
HDMI2C4-5F2 PDF Datasheet
HDMI2C4-5F2 Compare Parts
  • HDMI2C4-5F2 vs HDMI2C2-14HD
  • HDMI2C4-5F2 vs HDMI05-CL02F3
  • HDMI2C4-5F2 vs HDMI05-CL01F3
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you