☰
ZV8L1210T401N
ZV8L1210T401N
Active
Description:  MLV, 8V (Vrms), 15%, 1210 400A
Manufacturer:  Stackpole Electronics
History Price: $0.2525
In Stock: 2140
ZV8L1210T401N Specification
Specification
Part No
ZV8L1210T401N
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
ZV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
8 V
Maximum DC Volts
11 V
Varistor Voltage (Min)
12.75 V
Varistor Voltage (Typ)
15 V
Varistor Voltage (Max)
17.25 V
Current - Surge
400 A
Energy
1.1J
Number of Circuits
1
Capacitance @ Frequency
3400 pF @ 1 kHz
Operating Temperature
-55℃ ~ 125℃ (TA)
Features
-
Mounting Type
Surface Mount, MLCV
Package / Case
1210 (3225 Metric)
ZV8L1210T401N PDF Datasheet
ZV8L1210T401N Related Parts
ZV8L0603300NIR1
ZV8L0603300NIR1
Bourns Inc
VARISTOR 8 L 0603 300 NI R1
ZV8L0603300NIR1HT
ZV8L0603300NIR1HT
Bourns Inc
VARISTOR 8 L 0603 300 NI R1 HT
ZV8L0805121NIR1
ZV8L0805121NIR1
Bourns Inc
VARISTOR 8 L 0805 121 NI R1
ZV8L0805T121N
ZV8L0805T121N
Stackpole Electronics
MLV, 8V (Vrms), 15%, 0805, 120A
ZV8L1206T201N
ZV8L1206T201N
Stackpole Electronics
MLV, 8V (Vrms), 15%, 1206 200A
ZV8L1812501NIR1
ZV8L1812501NIR1
Bourns Inc
ZV 8 L 1812 501 NI R1
ZV8L1812T501N
ZV8L1812T501N
Stackpole Electronics
MLV, 8V (Vrms), 15%, 1812, 500A
ZV8L2220T122N
ZV8L2220T122N
Stackpole Electronics
MLV, 8V (Vrms), 15%, 2220, 1200A
ZV8L1210T401N Compare Parts
  • ZV8L1210T401N vs ZV8L1812T501N
  • ZV8L1210T401N vs ZV8L1812501NIR1
  • ZV8L1210T401N vs ZV8L1206T201N
  • ZV8L1210T401N vs ZV8L0805T121N
  • ZV8L1210T401N vs ZV8L0805121NIR1
  • ZV8L1210T401N vs ZV8L0603300NIR1HT
  • ZV8L1210T401N vs ZV8L0603300NIR1
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!