☰
ZV60K1812T401N
ZV60K1812T401N
Active
Description:  VARISTOR 100V 400A 1812
Manufacturer:  Stackpole Electronics
History Price: $1.07
In Stock: 2680
ZV60K1812T401N Specification
Specification
Part No
ZV60K1812T401N
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
60 V
Maximum DC Volts
85 V
Varistor Voltage (Min)
90 V
Varistor Voltage (Typ)
100 V
Varistor Voltage (Max)
110 V
Current - Surge
400 A
Energy
5.8J
Number of Circuits
1
Capacitance @ Frequency
-
Operating Temperature
-
Features
-
Mounting Type
Surface Mount
Package / Case
1812 (4532 Metric)
ZV60K1812T401N PDF Datasheet
ZV60K1812T401N Related Parts
ZV60K1206121NIR1
ZV60K1206121NIR1
Bourns Inc
VARISTOR SMD
ZV60K1206121NIR1HT
ZV60K1206121NIR1HT
Bourns Inc
ZV 60V 10% 1206 NI SN
ZV60K1206T121N
ZV60K1206T121N
Stackpole Electronics
MLV, 60V (Vrms), 10%, 1206 120A
ZV60K1210251NIR1
ZV60K1210251NIR1
Bourns Inc
ZV 60 K 1210 251 NI R1
ZV60K1210251NIR1HT
ZV60K1210251NIR1HT
Bourns Inc
ZV 60V 10% 1210 NI SN
ZV60K1210T251N
ZV60K1210T251N
Stackpole Electronics
MLV, 60V (Vrms), 10%, 1210 250A
ZV60K1812401NIR1
ZV60K1812401NIR1
Bourns Inc
VARISTOR SMD
ZV60K1812401NIR1HT
ZV60K1812401NIR1HT
Bourns Inc
ZV 60 K 1812 401 NI R1 HT
ZV60K2220801NIR1
ZV60K2220801NIR1
Bourns Inc
VARISTOR SMD
ZV60K2220801NIR1HT
ZV60K2220801NIR1HT
Bourns Inc
ZV 60V 10% 2220 NI SN
ZV60K2220T801N
ZV60K2220T801N
Stackpole Electronics
VARISTOR 100V 800A 2220
ZV6M0603300NIR1
ZV6M0603300NIR1
Bourns Inc
VARISTOR 6 M 0603 300 NI R1
ZV60K1812T401N Compare Parts
  • ZV60K1812T401N vs ZV6M1812T501N
  • ZV60K1812T401N vs ZV6M1210T301N
  • ZV60K1812T401N vs ZV6M1210301NIR1
  • ZV60K1812T401N vs ZV6M1206T151N
  • ZV60K1812T401N vs ZV6M1206151NIR1
  • ZV60K1812T401N vs ZV6M0805T101N
  • ZV60K1812T401N vs ZV6M0603300NIR1
  • ZV60K1812T401N vs ZV60K2220T801N
  • ZV60K1812T401N vs ZV60K2220801NIR1HT
  • ZV60K1812T401N vs ZV60K2220801NIR1
  • ZV60K1812T401N vs ZV60K1812401NIR1HT
  • ZV60K1812T401N vs ZV60K1812401NIR1
  • ZV60K1812T401N vs ZV60K1210T251N
  • ZV60K1812T401N vs ZV60K1210251NIR1HT
  • ZV60K1812T401N vs ZV60K1210251NIR1
  • ZV60K1812T401N vs ZV60K1206T121N
  • ZV60K1812T401N vs ZV60K1206121NIR1HT
  • ZV60K1812T401N vs ZV60K1206121NIR1
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.