Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Stackpole Electronics ZV50K1812T401N
ZV50K1812T401N
Active
Varistors, MOVs
Description:
VARISTOR 82V 400A 1812
Manufacturer:
Stackpole Electronics
Datasheet:
ZV50K1812T401N Datasheet
History Price: $1.07
In Stock: 7520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZV50K1812T401N Specification
Specification
Part No
ZV50K1812T401N
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
50 V
Maximum DC Volts
65 V
Varistor Voltage (Min)
73.8 V
Varistor Voltage (Typ)
82 V
Varistor Voltage (Max)
90.2 V
Current - Surge
400 A
Energy
4.8J
Number of Circuits
1
Capacitance @ Frequency
-
Operating Temperature
-
Features
-
Mounting Type
Surface Mount
Package / Case
1812 (4532 Metric)
ZV50K1812T401N PDF Datasheet
ZV50K1812T401N Datasheet
Click and Download: ZV50K1812T401N Datasheet
ZV50K1812T401N Related Parts
ZV50K1206121NIR1
Bourns Inc
VARISTOR SMD
ZV50K1206121NIR1HT
Bourns Inc
ZV 50V 10% 1206 NI SN
ZV50K1206T121N
Stackpole Electronics
MLV, 50V (Vrms), 10%, 1206 120A
ZV50K1210251NIR1
Bourns Inc
ZV 50 K 1210 251 NI R1
ZV50K1210251NIR1HT
Bourns Inc
ZV 50V 10% 1210 NI SN
ZV50K1210T251N
Stackpole Electronics
MLV, 50V (Vrms), 10%, 1210 250A
ZV50K1812401NIR1
Bourns Inc
VARISTOR SMD
ZV50K1812401NIR1HT
Bourns Inc
ZV 50V 10% 1812 NI SN
ZV50K2220801NIR1
Bourns Inc
VARISTOR SMD
ZV50K2220801NIR1HT
Bourns Inc
ZV 50V 10% 2220 NI SN
ZV50K2220T801N
Stackpole Electronics
VARISTOR 82V 800A 2220
ZV50K1812T401N Compare Parts
ZV50K1812T401N vs ZV50K2220801NIR1HT
ZV50K1812T401N vs ZV50K2220801NIR1
ZV50K1812T401N vs ZV50K1812401NIR1HT
ZV50K1812T401N vs ZV50K1812401NIR1
ZV50K1812T401N vs ZV50K1210T251N
ZV50K1812T401N vs ZV50K1210251NIR1HT
ZV50K1812T401N vs ZV50K1210251NIR1
ZV50K1812T401N vs ZV50K1206T121N
ZV50K1812T401N vs ZV50K1206121NIR1HT
ZV50K1812T401N vs ZV50K1206121NIR1
Customer Reviews
4.95 out of 5.00 stars from 90 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you