Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Stackpole Electronics ZV4M1206T151N
ZV4M1206T151N
Active
Varistors, MOVs
Description:
MLV, 4V (Vrms), 20%, 1206 150A
Manufacturer:
Stackpole Electronics
Datasheet:
ZV4M1206T151N Datasheet
History Price: $0.16478
In Stock: 39120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZV4M1206T151N Specification
Specification
Part No
ZV4M1206T151N
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
ZV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
4 V
Maximum DC Volts
5.5 V
Varistor Voltage (Min)
6.4 V
Varistor Voltage (Typ)
8 V
Varistor Voltage (Max)
9.6 V
Current - Surge
150 A
Energy
0.3J
Number of Circuits
1
Capacitance @ Frequency
3300 pF @ 1 kHz
Operating Temperature
-55℃ ~ 125℃ (TA)
Features
-
Mounting Type
Surface Mount, MLCV
Package / Case
1206 (3216 Metric)
ZV4M1206T151N PDF Datasheet
ZV4M1206T151N Datasheet
Click and Download: ZV4M1206T151N Datasheet
ZV4M1206T151N Related Parts
ZV40K1206121NIR1
Bourns Inc
VARISTOR SMD
ZV40K1206121NIR1HT
Bourns Inc
ZV 40V 10% 1206 NI SN
ZV40K1210251NIR1
Bourns Inc
VARISTOR SMD
ZV40K1210251NIR1HT
Bourns Inc
ZV 40V 10% 1210 NI SN
ZV40K1812601NIR1
Bourns Inc
VARISTOR SMD
ZV40K1812601NIR1HT
Bourns Inc
ZV 40V 10% 1812 NI SN
ZV40K1812T601N
Stackpole Electronics
VARISTOR 68V 600A 1812
ZV40K2220102NIR1
Bourns Inc
VARISTOR SMD
ZV40K2220102NIR1HT
Bourns Inc
ZV 40V 10% 2220 NI SN
ZV40K2220T102N
Stackpole Electronics
VARISTOR 68V 1KA 2220
ZV4M0603300NIR1
Bourns Inc
VARISTOR 4 M 0603 300 NI R1
ZV4M0805101NIR1
Bourns Inc
VARISTOR 4 M 0805 101 NI R1
ZV4M1206T151N Compare Parts
ZV4M1206T151N vs ZV4M1210251NIR1HT
ZV4M1206T151N vs ZV4M1210251NIR1
ZV4M1206T151N vs ZV4M1206151NIR1
ZV4M1206T151N vs ZV4M0805101NIR1
ZV4M1206T151N vs ZV4M0603300NIR1
ZV4M1206T151N vs ZV40K2220T102N
ZV4M1206T151N vs ZV40K2220102NIR1HT
ZV4M1206T151N vs ZV40K2220102NIR1
ZV4M1206T151N vs ZV40K1812T601N
ZV4M1206T151N vs ZV40K1812601NIR1HT
ZV4M1206T151N vs ZV40K1812601NIR1
ZV4M1206T151N vs ZV40K1210251NIR1HT
ZV4M1206T151N vs ZV40K1210251NIR1
ZV4M1206T151N vs ZV40K1206121NIR1HT
ZV4M1206T151N vs ZV40K1206121NIR1
ZV4M1206T151N vs ZV4M2220T102N
ZV4M1206T151N vs ZV4M1812T501N
ZV4M1206T151N vs ZV4M1210T251N
ZV4M1206T151N vs ZV4M0805T101N
ZV4M1206T151N vs ZV4M0603T300N
ZV4M1206T151N vs ZV40K1210T251N
ZV4M1206T151N vs ZV40K1206T121N
ZV4M1206T151N vs ZV40K1206G121N
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.