☰
ZV30K1206T201N
ZV30K1206T201N
Active
Description:  VARISTOR 47V 200A 1206
Manufacturer:  Stackpole Electronics
History Price: $0.58
In Stock: 29590
ZV30K1206T201N Specification
Specification
Part No
ZV30K1206T201N
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
ZV
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
30 V
Maximum DC Volts
38 V
Varistor Voltage (Min)
42.3 V
Varistor Voltage (Typ)
47 V
Varistor Voltage (Max)
51.7 V
Current - Surge
200 A
Energy
1.2J
Number of Circuits
1
Capacitance @ Frequency
450 pF @ 1 kHz
Operating Temperature
-55℃ ~ 125℃ (TA)
Features
-
Mounting Type
Surface Mount, MLCV
Package / Case
1206 (3216 Metric)
ZV30K1206T201N PDF Datasheet
ZV30K1206T201N Related Parts
ZV30K0603300NIR1
ZV30K0603300NIR1
Bourns Inc
VARISTOR SMD
ZV30K0603300NIR1HT
ZV30K0603300NIR1HT
Bourns Inc
ZV 30V 10% 0603 NI SN
ZV30K0603300NIR2HT
ZV30K0603300NIR2HT
Bourns Inc
ZV 30 K 0603 300 NI R2 HT
ZV30K0805121NIR1
ZV30K0805121NIR1
Bourns Inc
VARISTOR SMD
ZV30K0805121NIR1HT
ZV30K0805121NIR1HT
Bourns Inc
ZV 30V 10% 0805 NI SN
ZV30K1206201NIR1
ZV30K1206201NIR1
Bourns Inc
VARISTOR SMD
ZV30K1206201NIR1HT
ZV30K1206201NIR1HT
Bourns Inc
ZV 30V 10% 1206 NI SN
ZV30K1210301NIR1
ZV30K1210301NIR1
Bourns Inc
VARISTOR SMD
ZV30K1210301NIR1HT
ZV30K1210301NIR1HT
Bourns Inc
ZV 30V 10% 1210 NI SN
ZV30K1210T301N
ZV30K1210T301N
Stackpole Electronics
VARISTOR 47V 300A 1210
ZV30K1812801NIR1
ZV30K1812801NIR1
Bourns Inc
VARISTOR SMD
ZV30K1812801NIR1HT
ZV30K1812801NIR1HT
Bourns Inc
ZV 30V 10% 1812 NI SN
ZV30K1206T201N Compare Parts
  • ZV30K1206T201N vs ZV35K2220102NIR2
  • ZV30K1206T201N vs ZV35K2220102NIR1HT
  • ZV30K1206T201N vs ZV35K2220102NIR1
  • ZV30K1206T201N vs ZV35K1812T601N
  • ZV30K1206T201N vs ZV35K1812601NIR1HT
  • ZV30K1206T201N vs ZV35K1812601NIR1
  • ZV30K1206T201N vs ZV35K1210T251N
  • ZV30K1206T201N vs ZV35K1210251NIR1HT
  • ZV30K1206T201N vs ZV35K1210251NIR1
  • ZV30K1206T201N vs ZV35K1206T121N
  • ZV30K1206T201N vs ZV35K1206121NIR1HT
  • ZV30K1206T201N vs ZV35K1206121NIR1
  • ZV30K1206T201N vs ZV30K2220T122N
  • ZV30K1206T201N vs ZV30K2220122NIR1HT
  • ZV30K1206T201N vs ZV30K2220122NIR1
  • ZV30K1206T201N vs ZV30K1812T801N
  • ZV30K1206T201N vs ZV30K1812801NIR1HT
  • ZV30K1206T201N vs ZV30K1812801NIR1
  • ZV30K1206T201N vs ZV30K1210T301N
  • ZV30K1206T201N vs ZV30K1210301NIR1HT
  • ZV30K1206T201N vs ZV30K1210301NIR1
  • ZV30K1206T201N vs ZV30K1206201NIR1HT
  • ZV30K1206T201N vs ZV30K1206201NIR1
  • ZV30K1206T201N vs ZV30K0805121NIR1HT
  • ZV30K1206T201N vs ZV30K0805121NIR1
  • ZV30K1206T201N vs ZV30K0603300NIR2HT
  • ZV30K1206T201N vs ZV30K0603300NIR1HT
  • ZV30K1206T201N vs ZV30K0603300NIR1
  • ZV30K1206T201N vs ZV35K1812T301N
  • ZV30K1206T201N vs ZV35K1210G251N
  • ZV30K1206T201N vs ZV30K0805T121N
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!