Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Stackpole Electronics ZV17K1210T401N
ZV17K1210T401N
Active
Varistors, MOVs
Description:
VARISTOR 27V 400A 1210
Manufacturer:
Stackpole Electronics
Datasheet:
ZV17K1210T401N Datasheet
History Price: $0.59
In Stock: 7610
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZV17K1210T401N Specification
Specification
Part No
ZV17K1210T401N
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
ZV
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
17 V
Maximum DC Volts
22 V
Varistor Voltage (Min)
24.3 V
Varistor Voltage (Typ)
27 V
Varistor Voltage (Max)
29.7 V
Current - Surge
400 A
Energy
1.8J
Number of Circuits
1
Capacitance @ Frequency
1700 pF @ 1 kHz
Operating Temperature
-55℃ ~ 125℃ (TA)
Features
-
Mounting Type
Surface Mount, MLCV
Package / Case
1210 (3225 Metric)
ZV17K1210T401N PDF Datasheet
ZV17K1210T401N Datasheet
Click and Download: ZV17K1210T401N Datasheet
ZV17K1210T401N Related Parts
ZV115K1812301NIR1
Bourns Inc
ZV 115 K 1812 301 NI R1
ZV11K0603300NIR1
Bourns Inc
VARISTOR SMD
ZV11K0603300NIR1HT
Bourns Inc
ZV 11V 10% 0603 NI SN
ZV11K0805121NIR1
Bourns Inc
VARISTOR SMD
ZV11K0805121NIR1HT
Bourns Inc
ZV 11V 10% 0805 NI SN
ZV11K1206201NIR1
Bourns Inc
VARISTOR 11 K 1206 201 NI R1
ZV11K1206201NIR1HT
Bourns Inc
ZV 11V 10% 1206 NI SN
ZV11K1210401NIR1
Bourns Inc
VARISTOR SMD
ZV11K1210401NIR1HT
Bourns Inc
ZV 11V 10% 1210 NI SN
ZV11K1812801NIR1
Bourns Inc
ZV 11 K 1812 801 NI R1
ZV130K1210T201N
Stackpole Electronics
MLV, 130V (Vrms), 10%, 1210, 200
ZV130K1812301NIR1
Bourns Inc
ZV 130 K 1812 301 NI R1
ZV17K1210T401N Compare Parts
ZV17K1210T401N vs ZV17K1812T801N
ZV17K1210T401N vs ZV17K1812801NIR1
ZV17K1210T401N vs ZV17K1210401NIR1HT
ZV17K1210T401N vs ZV17K1210401NIR1
ZV17K1210T401N vs ZV17K1206T201N
ZV17K1210T401N vs ZV17K1206G201N
ZV17K1210T401N vs ZV17K1206201NIR1HT
ZV17K1210T401N vs ZV17K1206201NIR1
ZV17K1210T401N vs ZV17K0805T121N
ZV17K1210T401N vs ZV17K0805K121N
ZV17K1210T401N vs ZV17K0805121NIR1HT
ZV17K1210T401N vs ZV17K0805121NIR1
ZV17K1210T401N vs ZV17K0603T300N
ZV17K1210T401N vs ZV17K0603300NIR2HT
ZV17K1210T401N vs ZV17K0603300NIR1HT
ZV17K1210T401N vs ZV17K0603300NIR1
ZV17K1210T401N vs ZV14K2220T122N
ZV17K1210T401N vs ZV14K2220122NIR1HT
ZV17K1210T401N vs ZV14K2220122NIR1
ZV17K1210T401N vs ZV14K1812T801N
ZV17K1210T401N vs ZV14K1812801NIR1HT
ZV17K1210T401N vs ZV14K1812801NIR1
ZV17K1210T401N vs ZV14K1210T401N
ZV17K1210T401N vs ZV14K1210J501N
ZV17K1210T401N vs ZV14K1210401NIR1HT
ZV17K1210T401N vs ZV14K1210401NIR1
ZV17K1210T401N vs ZV14K1206T201N
ZV17K1210T401N vs ZV14K1206201NIR1HT
ZV17K1210T401N vs ZV14K1206201NIR1
ZV17K1210T401N vs ZV14K0805T121N
ZV17K1210T401N vs ZV14K0805121NIR1HT
ZV17K1210T401N vs ZV14K0805121NIR1
ZV17K1210T401N vs ZV14K0603300NIR1HT
ZV17K1210T401N vs ZV14K0603300NIR1
ZV17K1210T401N vs ZV130K2220T501N
ZV17K1210T401N vs ZV130K2220501NIR1
ZV17K1210T401N vs ZV130K1812T301N
ZV17K1210T401N vs ZV130K1812301NIR1
ZV17K1210T401N vs ZV130K1210T201N
ZV17K1210T401N vs ZV11K1812801NIR1
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay