☰
SV625K23B
SV625K23B
Active
Description:  MOV, 625V (Vrms), 10%, 23mm
Manufacturer:  Stackpole Electronics
Datasheet:   SV625K23B Datasheet
History Price: $1.22715
In Stock: 16510
SV625K23B Specification
Specification
Part No
SV625K23B
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
SV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
625 V
Maximum DC Volts
825 V
Varistor Voltage (Min)
900 V
Varistor Voltage (Typ)
1 kV
Varistor Voltage (Max)
1.1 kV
Current - Surge
15 kA
Energy
900J
Number of Circuits
1
Capacitance @ Frequency
750 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
-
Mounting Type
Through Hole
Package / Case
Radial
SV625K23B PDF Datasheet
SV625K23B Related Parts
SV60K10BL1
SV60K10BL1
Bourns Inc
SV 60VRMS 10MM BULK L1
SV600K23B
SV600K23B
Stackpole Electronics
MOV, 600V (Vrms), 10%, 23mm
SV60K14BL1
SV60K14BL1
Bourns Inc
SV 60VRMS 14MM BULK L1
SV60K20BL1
SV60K20BL1
Bourns Inc
SV 60VRMS 20MM BULK L1
SV60K5BL1
SV60K5BL1
Bourns Inc
SV 60VRMS 5MM BULK L1
SV60K7BL1
SV60K7BL1
Bourns Inc
SV 60VRMS 7MM BULK L1
SV625K14B
SV625K14B
Stackpole Electronics
MOV, 625V (Vrms), 10%, 14mm
SV680K20B
SV680K20B
Stackpole Electronics
MOV, 680V (Vrms), 10%, 20mm
SV680K23B
SV680K23B
Stackpole Electronics
MOV, 680V (Vrms), 10%, 23mm
SV625K23B Compare Parts
  • SV625K23B vs SV680K23B
  • SV625K23B vs SV680K20B
  • SV625K23B vs SV625K14B
  • SV625K23B vs SV60K7BL1
  • SV625K23B vs SV60K5BL1
  • SV625K23B vs SV60K20BL1
  • SV625K23B vs SV60K14BL1
  • SV625K23B vs SV600K23B
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time