Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Stackpole Electronics SV320K14B
SV320K14B
Active
Varistors, MOVs
Description:
MOV, 320V (Vrms), 10%, 14mm
Manufacturer:
Stackpole Electronics
Datasheet:
SV320K14B Datasheet
History Price: $0.38784
In Stock: 46580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SV320K14B Specification
Specification
Part No
SV320K14B
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
SV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
320 V
Maximum DC Volts
420 V
Varistor Voltage (Min)
459 V
Varistor Voltage (Typ)
510 V
Varistor Voltage (Max)
561 V
Current - Surge
8 kA
Energy
230J
Number of Circuits
1
Capacitance @ Frequency
480 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
-
Mounting Type
Through Hole
Package / Case
Radial
SV320K14B PDF Datasheet
SV320K14B Datasheet
Click and Download: SV320K14B Datasheet
SV320K14B Related Parts
SV300K10BL1
Bourns Inc
SV 300VRMS 10MM BULK L1
SV300K14BL1
Bourns Inc
SV 300VRMS 14MM BULK L1
SV300K20BL1
Bourns Inc
SV 300VRMS 20MM BULK L1
SV300K23BL1
Bourns Inc
SV 300VRMS 23MM BULK L1
SV300K7BL1
Bourns Inc
SV 300VRMS 7MM BULK L1
SV320K10BL1
Bourns Inc
SV 320VRMS 10MM BULK L1
SV385K10BL1
Bourns Inc
SV 385VRMS 10MM BULK L1
SV300K20B
Stackpole Electronics
MOV, 300V (Vrms), 10%, 20mm
SV300K23B
Stackpole Electronics
MOV, 300V (Vrms), 10%, 23mm
SV320K14BL1
Bourns Inc
SV 320 K 14 B L1
SV320K14T
Stackpole Electronics
MOV, 320V (Vrms), 10%, 14mm
SV320K20B
Stackpole Electronics
MOV, 320V (Vrms), 10%, 20mm
SV320K14B Compare Parts
SV320K14B vs SV320K10BL1
SV320K14B vs SV300K7BL1
SV320K14B vs SV300K23BL1
SV320K14B vs SV300K20BL1
SV320K14B vs SV300K14BL1
SV320K14B vs SV300K10BL1
SV320K14B vs SV385K23BL1
SV320K14B vs SV385K23B
SV320K14B vs SV385K20BL1
SV320K14B vs SV385K20B
SV320K14B vs SV385K14BL1
SV320K14B vs SV320K23BL1
SV320K14B vs SV320K23B
SV320K14B vs SV320K20BL1
SV320K14B vs SV320K20B
SV320K14B vs SV320K14T
SV320K14B vs SV320K14BL1
SV320K14B vs SV300K23B
SV320K14B vs SV300K20B
Customer Reviews
4.95 out of 5.00 stars from 129 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!