Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Stackpole Electronics RV471K05T
RV471K05T
Active
Varistors, MOVs
Description:
VARISTOR 470V 400A DISC 5MM
Manufacturer:
Stackpole Electronics
Datasheet:
RV471K05T Datasheet
History Price: $0.44
In Stock: 11820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RV471K05T Specification
Specification
Part No
RV471K05T
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
RV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
300 V
Maximum DC Volts
385 V
Varistor Voltage (Min)
423 V
Varistor Voltage (Typ)
470 V
Varistor Voltage (Max)
517 V
Current - Surge
400 A
Energy
15J
Number of Circuits
1
Capacitance @ Frequency
55 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
Through Hole
Mounting Type
Disc 5mm
Package / Case
-
RV471K05T PDF Datasheet
RV471K05T Datasheet
Click and Download: RV471K05T Datasheet
RV471K05T Related Parts
RV431K07T
Stackpole Electronics
VARISTOR 430V 1.2KA DISC 7MM
RV431K10T
Stackpole Electronics
VARISTOR 430V 2.5KA DISC 10MM
RV431K14T
Stackpole Electronics
VARISTOR 430V 4.5KA DISC 14MM
RV471K07T
Stackpole Electronics
VARISTOR 470V 1.2KA DISC 7MM
RV471K10T
Stackpole Electronics
VARISTOR 470V 2.5KA DISC 10MM
RV471K14T
Stackpole Electronics
VARISTOR 470V 4.5KA DISC 14MM
RV431K20T
Stackpole Electronics
MOV, 430V (Vn), 10%, 20mm
RV471K20T
Stackpole Electronics
MOV, 470V (Vn), 10%, 20mm
RV471K05T Compare Parts
RV471K05T vs RV471K10T
RV471K05T vs RV471K07T
RV471K05T vs RV431K14T
RV471K05T vs RV431K10T
RV471K05T vs RV431K07T
RV471K05T vs RV471K20T
RV471K05T vs RV431K20T
Customer Reviews
4.95 out of 5.00 stars from 173 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top